EN
  • EN
  • DE

CMS2-5.6/3/8.9-4S2-Z

Part No CMS2-5.6/3/8.9-4S2-Z
Manufacturer Ferroxcube
Catalog Custom Parts (B - D)
Description Ind Common Mode Choke 60 Ohm 100MHz Ferrite 10A Blister T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1155174-CMS2-5.6/3/8.9-4S2-Z
Categories Custom Parts
Manufacturer Ferroxcube
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CMS2-5.6/3/8.9-4S2-Z CAD Model

Description

The CMS2-5.6/3/8.9-4S2-Z is a ferrite core manufactured by Ferroxcube. This core is designed for use in various inductive components such as inductors and transformers. Ferroxcube is a leading manufacturer of ferrite cores, known for their high quality and performance in electromagnetic applications. The specific dimensions and material composition of this core are tailored for specific applications, providing optimized performance in those designs.

Applications:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Inductors for EMI filtering
  • Transformers for signal isolation
  • Resonant circuits

Features:

  • High permeability ferrite material
  • Optimized core geometry
  • Low core loss
  • High saturation flux density
  • Precise dimensions

Benefits:

  • Improved efficiency in power conversion circuits
  • Reduced EMI emissions
  • Smaller and lighter components
  • Higher power density
  • Stable performance over temperature

Technical Specifications:

The CMS2-5.6/3/8.9-4S2-Z core is made of Ferroxcube's 4S2 material, which is a high-performance ferrite material. The core dimensions are 5.6mm outer diameter, 3mm inner diameter, and 8.9mm height. The AL value (inductance factor) depends on the winding configuration and number of turns. Detailed electrical and magnetic characteristics such as permeability, core loss, and saturation flux density can be found in the Ferroxcube datasheet for this specific core. The core is designed to operate over a wide frequency range, with optimized performance at certain frequencies depending on the application. Appropriate winding techniques and core selection are critical for achieving optimal performance in the final application.

You May Also Be Interested in

ACX
Lowest to $0.1640
SHENZHEN FUMAN ELECTRONICS CO., LTD.
Lowest to $0.0402
Diodes Incorporated
DIODE ZENER 27.69V 500MW SOD323F / Zener Diode 27.69 V 500 mW ±3% Surface Mount SOD-323F
Lowest to $0.0747
Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us
C&K Components
Need more? Email Us
Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us
Diodes Incorporated
ZENER DIODE SOT23 T&R 3K / Zener Diode 18 V 300 mW ±6.39% Surface Mount SOT-23-3
Lowest to $4.3657
Infineon Technologies
Date Code: 0345/0413/0443+; RoHS Compliant: Yes;
Lowest to $0.0196
EPCOS (TDK)
Thermistor NTC 47K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 3980K >= -3.5 Cardboard T/R
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess