EN
  • EN
  • DE

DMG1013T-7-F

Part No DMG1013T-7-F
Manufacturer Diodes Incorporated
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1155620-DMG1013T-7-F
Categories Custom Parts
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DMG1013T-7-F CAD Model

Description

DMG1013T-7-F - P-Channel Enhancement Mode MOSFET by Diodes Incorporated

The DMG1013T-7-F is a high-performance, P-channel enhancement mode field effect transistor (MOSFET) designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This MOSFET is part of the company's extensive range of discrete, analog, and mixed-signal components tailored for various electronic applications.

Constructed with advanced trench MOSFET technology, the DMG1013T-7-F offers excellent on-resistance and low threshold drive, making it an efficient choice for power management tasks. The device is housed in a compact SOT-523 package, which is not only space-saving but also ensures a low thermal resistance path for heat dissipation.

Key features of the DMG1013T-7-F include:

  • Low On-Resistance: The MOSFET provides a low RDS(on), which translates to reduced conduction losses and improved efficiency in circuit operation.
  • Low Input Capacitance: This characteristic makes it suitable for high-speed switching applications, enhancing the overall performance of power conversion systems.
  • High Power Dissipation: With the ability to handle a substantial amount of power, this MOSFET can be used in more demanding scenarios without compromising on performance.
  • Lead-Free and RoHS Compliant: The product meets environmental standards, making it suitable for use in green applications and adhering to global regulations.
  • Halogen-Free: Being halogen-free further emphasizes the commitment of Diodes Incorporated to environmentally friendly manufacturing practices.

Applications for the DMG1013T-7-F are diverse and include power management in portable devices, battery management systems, load switches, and other circuits where efficient power control is necessary. Its robustness and reliability make it a preferred choice for designers who require a high-quality P-channel MOSFET that delivers consistent performance.

Overall, the DMG1013T-7-F from Diodes Incorporated stands out as a versatile and efficient solution for a wide range of electronic applications. Its cutting-edge technology and environmental compliance make it a forward-thinking choice for modern electronic designs.

You May Also Be Interested in

Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
Ledil
REFLECTOR FOR BRIDGELUX BXRA / Reflector 24° Wide Round, 70mm Adhesive, Position Pins
Need more? Email Us
ACX
Lowest to $0.1640
Rectron USA
DIODE ZENER 3.3V 500MW SOD-323 / Zener Diode 3.3 V 500 mW ±2% Surface Mount SOD-323
Lowest to $0.0437
TDK Corporation
Lowest to $0.0244
Comchip Technology
DIODE SWITCHING 75V SOT563 / Diode Array 2 Independent Standard 75 V 200mA Surface Mount SOT-563, SOT-666
Need more? Email Us
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z= 120 Ohm Rdc=0.2R Imax=0.8A, 4k/reel, RoHS, Fenghua
Lowest to $0.0035
Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us
Diodes Incorporated
ZENER DIODE SOT23 T&R 3K / Zener Diode 18 V 300 mW ±6.39% Surface Mount SOT-23-3
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2,650+ $0.0189 $50.0850
5,650+ $0.0177 $100.0050
8,775+ $0.0171 $150.0525
12,580+ $0.0159 $200.0220
16,340+ $0.0153 $250.0020
20,410+ $0.0147 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,020 pieces
MOQ: 2650 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess