The BCM20702B0KWFBG is a Bluetooth 3.0 single-chip solution manufactured by Broadcom Limited. This component integrates a Bluetooth transceiver, baseband, and microcontroller unit (MCU) into a single package, offering a cost-effective and compact solution for various wireless communication applications. It is designed for use in devices requiring Bluetooth connectivity, providing a reliable and efficient means of wireless data transfer.
Applications
- Bluetooth dongles
- Wireless keyboards
- Wireless mice
- Bluetooth headsets
- Bluetooth speakers
- Gaming controllers
- Smart TVs
Features
- Bluetooth 3.0 compliant
- Integrated Bluetooth transceiver, baseband, and MCU
- Supports Enhanced Data Rate (EDR)
- Low power consumption
- Compact package
- Supports various Bluetooth profiles, including A2DP, AVRCP, HFP, and HID
- Integrated power management
- UART and USB interfaces
Benefits
- Enables seamless Bluetooth connectivity in various devices
- Reduces bill of materials (BOM) cost due to integrated design
- Extends battery life in portable devices due to low power consumption
- Simplifies design and integration with UART and USB interfaces
- Provides a reliable and secure wireless communication link
- Improved data transfer rates with EDR support
Additional Details
The BCM20702B0KWFBG operates in the 2.4 GHz ISM band. It utilizes a Gaussian Frequency Shift Keying (GFSK) modulation scheme for basic rate transmission and Phase Shift Keying (PSK) for EDR. The chip supports Adaptive Frequency Hopping (AFH) to minimize interference with other wireless devices. The integrated MCU allows for custom application development and control. The device is typically surface mounted on a printed circuit board (PCB) and requires external components such as an antenna and power supply for proper operation. Power requirements are typically 3.3V. The operating temperature range is generally between -20°C and +70°C. Additional configuration and programming are usually done via USB or UART interface. The data rate supports up to 3 Mbps using EDR. It's designed to meet regulatory requirements for various regions including FCC, CE, and Japan.