Products specifications Report Issue?

Category Motors, Solenoids, Driver Boards/Modules>Stepper Motors
Mfr SparkFun Electronics
Package Bulk
Type Hybrid
Coil Type Bipolar
Voltage - Rated 3.2VDC
Current Rating (Amps) 2 A
Steps per Revolution 200
Step Angle 1.8°
Accuracy ±5%
Torque - Holding (oz-in / mNm) 125 / 882.7
Dimension Square - 2.220" x 2.220" (56.40mm x 56.40mm)
NEMA Frame Size 23
Diameter - Shaft 0.250" (6.35mm)
Length - Shaft and Bearing 0.827" (21.00mm)
Mounting Hole Spacing 1.856" (47.14mm)
Termination Style Wire Leads
Coil Resistance 1.6 Ohms
Features Round Shaft
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8501.10.6060
Other Names 1568-1376,ROB-13656-ND
Standard Package 1
Win Source Part Number 1120186-ROB-13656
Ultra Librarian 3D Model Ultra Librarian ROB-13656 CAD Model

Description

The ROB-13656 is a hybrid type stepper motor from SparkFun Electronics.

  • Shaft Type: round
  • Termination Style: wire leads
  • Holding Torque: 125 oz-in/882.7 mNm
  • Step Angle: 1.8°
  • NEMA Frame Size: 23
  • Voltage Rating: 3.2VDC
  • Coil Type: bipolar
  • Coil Resistance: 1.6 Ohms
  • Dimension: 2.220" x 2.220" (56.40mm x 56.40mm)
  • Mounting Hole Spacing: 1.856" (47.14mm)
  • Accuracy: ±5%
  • Steps per Revolution: 200
  • Packaging: bulk
  • Standard Package: 1

You May Also Be Interested in

NMB Technologies Corporation
STEPPER MOTOR PM BIPOLAR 5V / Bipolar Stepper Motor Permanent Magnet Frame Size 20.0 Step 5VDC
Need more? Email Us
ECAD model for SMC10-F20-HHD9
NMB Technologies Corporation
STEPPER MOTOR HYBRID BIPOLAR 24V / Stepper Motors 1.8° 1Shaft
Need more? Email Us
ECAD model for 10PM-K701B
NMB Technologies Corporation
STEPPER MOTOR PM BIPOLAR 24V / Bipolar Stepper Motor Permanent Magnet Frame Size 24 Step 600 mA 24VDC
Need more? Email Us
ECAD model for PM25L-024-HHC5
SparkFun Electronics
STEP MOTOR HYBRID BIPOLAR 3.2V / Bipolar Stepper Motor Hybrid Frame Size 23 200.0 Step 2 A 3.2VDC
Need more? Email Us
ECAD model for ROB-13656
NMB Technologies Corporation
STEP MOTOR HYBRID UNIPOLAR 24V / Stepper Motors Hybrid Rectangular 1.2A 3.3Ohm 0.34N.m 1.8° 2Shaft
Need more? Email Us
ECAD model for 17PM-K444-00VS
Pololu Corporation
STEPPER MOTOR W/38CM LEAD SCREW
Need more? Email Us
ECAD model for 2690

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention