EN
  • EN
  • DE
  • IT

17PM-K444-00VS

Part No 17PM-K444-00VS
Manufacturer NMB Technologies Corporation
Catalog Stepper Motors
Description STEP MOTOR HYBRID UNIPOLAR 24V / Stepper Motors Hybrid Rectangular 1.2A 3.3Ohm 0.34N.m 1.8° 2Shaft
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Motors, Solenoids, Driver Boards/Modules
Manufacturer NMB Technologies Corporation
Series 17PM
Type Hybrid
Coil Type Unipolar
Voltage Rating DC 24VDC
Current Rating 1.2A
Steps per Revolution 200
Step Angle 1.8°
Accuracy ±5%
Torque - Holding (oz-in / mNm) 48.15 / 340
Dimension Square - 1.650" x 1.650" (42.00mm x 42.00mm)
NEMA Frame Size 17
Diameter - Shaft 0.197" (5.00mm)
Length - Shaft and Bearing 0.984" (25.00mm)
Mounting Hole Spacing 1.220" (31.00mm)
Termination Style Wire Leads
Operating Temperature Range -10°C ~ 50°C
Coil Resistance 3.3 Ohms
Features Flatted Shaft
Rotor Inertia 75gcm2
Weight 0.772 lb (350.17g)
Win Source Part Number 792431-17PM-K444-00VS
Popularity Medium
Supply and Demand Status Limited
Family Name 17PM-K
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 17PM-K444-00VS CAD Model

Description

The 792431-17PM-K444-00VS hybrid motor is manufactured by NMB Technologies Corporation.

  • Series: 17PM
  • Shaft Diameter: 0.197 inches (5.00mm)
  • Shaft Length: 0.984 inches (25.00mm)
  • Current Rating: 1.2A
  • Coil Resistance: 3.3 Ohms
  • Accuracy: ±5 percent
  • Torque Holding: 48.15/340 oz-in/mNm
  • Dimension: Square - 1.650 inches x 1.650 inches (42.00mm x 42.00mm)

You May Also Be Interested in

NMB Technologies Corporation
STEPPER MOTOR HYBRID BIPOLAR 24V / Stepper Motors 1.8° 1Shaft
Need more? Email Us
NMB Technologies Corporation
STEPPER MOTOR PM BIPOLAR 5V / Bipolar Stepper Motor Permanent Magnet Frame Size 20.0 Step 5VDC
Need more? Email Us
SparkFun Electronics
STEP MOTOR HYBRID BIPOLAR 3.2V / Bipolar Stepper Motor Hybrid Frame Size 23 200.0 Step 2 A 3.2VDC
Need more? Email Us
NMB Technologies Corporation
STEPPER MOTOR PM BIPOLAR 24V / Bipolar Stepper Motor Permanent Magnet Frame Size 24 Step 600 mA 24VDC
Need more? Email Us
NMB Technologies Corporation
STEP MOTOR HYBRID UNIPOLAR 24V / Stepper Motors Hybrid Rectangular 1.2A 3.3Ohm 0.34N.m 1.8° 2Shaft
Need more? Email Us
Pololu Corporation
STEPPER MOTOR W/38CM LEAD SCREW
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess