EN
  • EN
  • DE

SMC10-F20-HHD9

Part No SMC10-F20-HHD9
Manufacturer NMB Technologies Corporation
Catalog Stepper Motors
Description STEPPER MOTOR PM BIPOLAR 5V / Bipolar Stepper Motor Permanent Magnet Frame Size 20.0 Step 5VDC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Motors, Actuators, Solenoids and Drivers - Stepper Motors
Mfr NMB Technologies Corporation
Package Bulk
Product Status Active
Type Permanent Magnet
Coil Type Bipolar
Voltage - Rated 5VDC
Steps per Revolution 20
Step Angle 18°
Size / Dimension Round - 0.394" Dia (10.00mm)
Diameter - Shaft 0.059" (1.50mm)
Length - Shaft and Bearing 0.197" (5.00mm)
Mounting Hole Spacing 0.551" (14.00mm)
Termination Style Through Hole
Temperature Range - Operating -10°C ~ 50°C
Coil Resistance 21.5 Ohms
Features Round Shaft
Base Product Number SMC10
Standard Package 100 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8501.10.4060
Win Source Part Number 895867-SMC10-F20-HHD9
Ultra Librarian 3D Model Ultra Librarian SMC10-F20-HHD9 CAD Model

Description

The SMC10-F20-HHD9 is a high-quality stepper motor designed for precise motion control applications manufactured by NMB Technologies Corporation.

  • Shaft Design: round shaft design
  • Diameter: 0.394" (10.00mm)
  • Rated Voltage: 5VDC
  • Coil Resistance: 21.5 Ohms
  • Step Angle: 18°
  • Step per Revolution: 20
  • Termination: through-hole
  • Temperature Range: -10°C to 50°C
  • Packaging: bulk packaging
  • Package Size: 100 pcs

You May Also Be Interested in

NMB Technologies Corporation
STEPPER MOTOR HYBRID BIPOLAR 24V / Stepper Motors 1.8° 1Shaft
Need more? Email Us
NMB Technologies Corporation
STEPPER MOTOR PM BIPOLAR 24V / Bipolar Stepper Motor Permanent Magnet Frame Size 24 Step 600 mA 24VDC
Need more? Email Us
SparkFun Electronics
STEP MOTOR HYBRID BIPOLAR 3.2V / Bipolar Stepper Motor Hybrid Frame Size 23 200.0 Step 2 A 3.2VDC
Need more? Email Us
NMB Technologies Corporation
STEPPER MOTOR PM BIPOLAR 5V / Bipolar Stepper Motor Permanent Magnet Frame Size 20.0 Step 5VDC
Need more? Email Us
NMB Technologies Corporation
STEP MOTOR HYBRID UNIPOLAR 24V / Stepper Motors Hybrid Rectangular 1.2A 3.3Ohm 0.34N.m 1.8° 2Shaft
Need more? Email Us
Pololu Corporation
STEPPER MOTOR W/38CM LEAD SCREW
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess