EN
  • EN
  • DE

10PM-K701B

Part No 10PM-K701B
Manufacturer NMB Technologies Corporation
Catalog Stepper Motors
Description STEPPER MOTOR HYBRID BIPOLAR 24V / Stepper Motors 1.8° 1Shaft
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Motors, Solenoids, Driver Boards/Modules
Manufacturer NMB Technologies Corporation
Series 10PM
Type Hybrid
Coil Type Bipolar
Voltage Rating DC 24VDC
Current Rating 0.63A
Steps per Revolution 200
Step Angle 1.8°
Torque - Holding (oz-in / mNm) 8.78 / 62
Dimension Square - 0.984" x 0.984" (25.00mm x 25.00mm)
NEMA Frame Size 10
Diameter - Shaft 0.197" (5.00mm)
Length - Shaft and Bearing 0.394" (10.00mm)
Mounting Hole Spacing 0.787" (20.00mm)
Termination Style Connector
Coil Resistance 5.8 Ohms
Features Round Shaft
Rotor Inertia 5gcm2
Weight 0.199 lb (90.26g)
Win Source Part Number 788913-10PM-K701B
Popularity Medium
Supply and Demand Status Limited
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian 10PM-K701B CAD Model

Description

The NMB Technologies Corporation 788913-10PM-K701B is a hybrid stepper motor with a current rating of 0.63A. It has a diameter of shaft of 0.197" (5.00mm) and a length of shaft and bearing of 0.394" (10.00mm).

  • Current Rating: 0.63A
  • Shaft Diameter: 0.197" (5.00mm)
  • Shaft/Bearing Length: 0.394" (10.00mm)
  • Voltage: 24VDC
  • Step Angle: 1.8°
  • Holding Torque: 8.78 / 62 oz-in / mNm
  • Frame Size: NEMA 10
  • Status: Limited Supply and Demand

You May Also Be Interested in

NMB Technologies Corporation
STEPPER MOTOR HYBRID BIPOLAR 24V / Stepper Motors 1.8° 1Shaft
Need more? Email Us
NMB Technologies Corporation
STEPPER MOTOR PM BIPOLAR 5V / Bipolar Stepper Motor Permanent Magnet Frame Size 20.0 Step 5VDC
Need more? Email Us
NMB Technologies Corporation
STEPPER MOTOR PM BIPOLAR 24V / Bipolar Stepper Motor Permanent Magnet Frame Size 24 Step 600 mA 24VDC
Need more? Email Us
NMB Technologies Corporation
STEP MOTOR HYBRID UNIPOLAR 24V / Stepper Motors Hybrid Rectangular 1.2A 3.3Ohm 0.34N.m 1.8° 2Shaft
Need more? Email Us
Pololu Corporation
STEPPER MOTOR W/38CM LEAD SCREW
Need more? Email Us
SparkFun Electronics
STEP MOTOR HYBRID BIPOLAR 3.2V / Bipolar Stepper Motor Hybrid Frame Size 23 200.0 Step 2 A 3.2VDC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess