EN
  • EN
  • DE

PM25L-024-HHC5

Part No PM25L-024-HHC5
Manufacturer NMB Technologies Corporation
Catalog Stepper Motors
Description STEPPER MOTOR PM BIPOLAR 24V / Bipolar Stepper Motor Permanent Magnet Frame Size 24 Step 600 mA 24VDC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Motors, Solenoids, Driver Boards/Modules>Stepper Motors
Mfr NMB Technologies Corporation
Series PM
Package Bulk
Type Permanent Magnet
Coil Type Bipolar
Voltage - Rated 24VDC
Current Rating (Amps) 600 mA
Steps per Revolution 24
Step Angle 15°
Torque - Holding (oz-in / mNm) 3.7 / 26
Dimension Round - 0.984" Dia (25.00mm)
Diameter - Shaft 0.079" (2.00mm)
Length - Shaft and Bearing 0.394" (10.00mm)
Mounting Hole Spacing 1.260" (32.00mm)
Termination Style Wire Leads
Coil Resistance 8 Ohms
Features Round Shaft
Base Product Number PM25L
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8501.10.4040
Other Names P14339,PM25L024HHC5
Standard Package 20
Win Source Part Number 1109698-PM25L-024-HHC5
Ultra Librarian 3D Model Ultra Librarian PM25L-024-HHC5 CAD Model

Description

The 1109698-PM25L-024-HHC5 electronic component is a stepper motor manufactured by NMB Technologies Corporation.

  • Series: PM
  • Package: Bulk
  • Standard Package: 20
  • Voltage Rating: 24VDC
  • Current Rating: 600mA
  • Coil Resistance: 8 Ohms
  • Torque Holding: 3.7/26 oz-in/mNm
  • Diameter of Shaft: 0.079 inches (2.00mm)
  • Length of Shaft and Bearing: 0.394 inches (10.00mm)

You May Also Be Interested in

NMB Technologies Corporation
STEP MOTOR HYBRID UNIPOLAR 24V / Stepper Motors Hybrid Rectangular 1.2A 3.3Ohm 0.34N.m 1.8° 2Shaft
Need more? Email Us
NMB Technologies Corporation
STEPPER MOTOR PM BIPOLAR 24V / Bipolar Stepper Motor Permanent Magnet Frame Size 24 Step 600 mA 24VDC
Need more? Email Us
Pololu Corporation
STEPPER MOTOR W/38CM LEAD SCREW
Need more? Email Us
NMB Technologies Corporation
STEPPER MOTOR HYBRID BIPOLAR 24V / Stepper Motors 1.8° 1Shaft
Need more? Email Us
NMB Technologies Corporation
STEPPER MOTOR PM BIPOLAR 5V / Bipolar Stepper Motor Permanent Magnet Frame Size 20.0 Step 5VDC
Need more? Email Us
SparkFun Electronics
STEP MOTOR HYBRID BIPOLAR 3.2V / Bipolar Stepper Motor Hybrid Frame Size 23 200.0 Step 2 A 3.2VDC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess