Products specifications Report Issue?

Category Maker/DIY, Educational - Wearables
Mfr Kitronik Ltd.
Package Bulk
Product Status Active
Main Purpose Sewing
Type E-Textiles
Specifications White
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 906114-2732
Ultra Librarian 3D Model Ultra Librarian 2732 CAD Model

Description

The E-Textiles White Sewing Kit is a versatile electronic component suitable for Maker/DIY and educational purposes.

  • Manufacturer: Kitronik Ltd.
  • Purpose: Wearable technology projects
  • Package: Bulk
  • Quantity: One piece
  • Application: Sewing, integrating electronics into fabrics
  • HTSUS Code: 0000.00.0000

You May Also Be Interested in

Adafruit Industries LLC
PYPORTAL PYNT CIRCUITPYTHON 2.4"
Need more? Email Us
ECAD model for 4465
Bantam Tools
TRUSS EXPERIMENT KIT
Lowest to $0.3130
ECAD model for KT1018
Texas Instruments
KIT EVALBOT W/IAR TOOLS LM3S9B92 / Robot Components Robotics Kit
Need more? Email Us
ECAD model for EKI-EVALBOT
Adafruit Industries LLC
INDUCTIVE CHARGE KIT 5V 1.3A MAX
Need more? Email Us
ECAD model for 4430
Texas Instruments
KIT EVALBOT & BOOK FOR LM3S9B92 / Robot Components Robotics Kit
Need more? Email Us
ECAD model for EKB-UCOS3-BNDL
Adafruit Industries LLC
BLUEFRUIT + TFT GIZMO PROJECT
Need more? Email Us
ECAD model for 4504
Kitronik Ltd.
ELECTRO-FASHION, LED BOARD YELLO
Need more? Email Us
ECAD model for 2766
Kitronik Ltd.
DELUXE REAR BIKE LIGHT KIT
Need more? Email Us
ECAD model for 2167
Kitronik Ltd.
ELECTRO-FASHION, SEWABLE COIN CE
Lowest to $122.3215
ECAD model for 2701

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention