Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer SparkFun Electronics
Embedded No
Utilized IC / Part 74HC4051
Primary Attributes 8-Channel (Octal)
Supplied Contents Board(s)
Win Source Part Number 765438-BOB-13906
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BOB-13906 CAD Model

Description

The BOB-13906 is a Logic Level Converter Bi-Directional board from SparkFun Electronics. This small PCB allows you to safely step up or step down voltages between different logic levels, making it ideal for interfacing 5V microcontrollers with 3.3V sensors, or vice versa. The bi-directional design handles both input and output signals, simplifying communication between devices with differing voltage requirements.

Applications:

  • Interfacing 5V Arduino with 3.3V sensors and peripherals.
  • Connecting 3.3V Raspberry Pi to 5V devices.
  • Mixing different logic levels in custom electronic projects.
  • Level shifting I2C, SPI, and other digital signals.
  • Protecting sensitive components from overvoltage.

Features:

  • Bi-Directional Level Conversion: Supports both step-up and step-down voltage conversion.
  • Four Channels: Provides four independent channels for level shifting.
  • Compact Size: Small form factor for easy integration into projects.
  • Easy to Use: Simple connections for high and low voltage sides.
  • Compatible with Multiple Logic Levels: Works with a wide range of voltage levels.

Benefits:

  • Safe Interfacing: Prevents damage to components due to voltage mismatch.
  • Simplified Connections: Bi-directional design reduces wiring complexity.
  • Versatile Use: Suitable for a variety of level shifting applications.
  • Easy Integration: Compact size allows for easy incorporation into projects.
  • Improved Reliability: Ensures stable and reliable communication between devices.

Additional Details:

The BOB-13906 requires two voltage sources: a high voltage (HV) and a low voltage (LV). Each channel has two pins: one connected to the HV side and one connected to the LV side. When a signal is sent from the LV side to the HV side, the board steps up the voltage. Conversely, when a signal is sent from the HV side to the LV side, the board steps down the voltage. This is achieved using a simple resistor divider and a MOSFET, which automatically adjusts the voltage level based on the signal direction. The board is commonly used in projects where different devices with varying voltage requirements need to communicate seamlessly, such as connecting 5V Arduino boards to 3.3V sensors or peripherals.

You May Also Be Interested in

Texas Instruments
TVP5160EVM / Evaluation Module For TVP5160
Need more? Email Us
ECAD model for TVP5160EVM
Texas Instruments
EVALUATION MODULE FOR TPS65021 / TPS65021 Battery Management Evaluation Board
Need more? Email Us
ECAD model for TPS65021EVM-110
Texas Instruments
EVAL MODULE FOR TPS2051B
Need more? Email Us
ECAD model for TPS2051BEVM
STMicroelectronics
DEMO SYSTEM BASED ON SPMD150STP / SPMD DEMONSTRATION SYSTEM
Need more? Email Us
ECAD model for STEVAL-SPMD150V1
Silicon Labs
BOARD EVAL SI2418+SI3018 24PIN / EVALUATION BOARD PROVIDES AN EASY WAY OF EVALUATING THE ISOMODEM
Need more? Email Us
ECAD model for SI2418FT18-EVB
Microchip Technology
EVALUATION BOARD FOR USB3317C
Need more? Email Us
ECAD model for EVB-USB3317-CP
Texas Instruments
EVAL MODULE FOR TLV320AIC3254-U / TLV320AIC3254 Audio CODEC Development Kit
Need more? Email Us
ECAD model for TLV320AIC3254EVM-U
Texas Instruments
EVAL MODULE FOR UCC28061 / UCC28061 Power Factor Correction 390VDC Output Evaluation Board
Need more? Email Us
ECAD model for UCC28061EVM
Exar Corporation
EVAL BOARD FOR XR68C92 44TQFP
Need more? Email Us
ECAD model for XR68C92CV-0A-EVB

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention