EN
  • EN
  • DE

S99GL256NTB1

Part No S99GL256NTB1
Manufacturer Spansion
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Spansion
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836516-S99GL256NTB1
Ultra Librarian 3D Model Ultra Librarian S99GL256NTB1 CAD Model

Description

The S99GL256NTB1 is a 256 Mbit NOR Flash memory device manufactured by Spansion (now Cypress Semiconductor, and subsequently Infineon Technologies). It's designed for embedded systems requiring non-volatile storage for code and data. This NOR flash memory offers fast read speeds and endurance, making it suitable for applications where code execution directly from flash is necessary.

Applications

  • Embedded systems for industrial control.
  • Networking equipment for boot code storage.
  • Automotive applications for storing firmware and configuration data.
  • Consumer electronics devices, such as printers and set-top boxes, for storing application code and user data.
  • Medical devices requiring non-volatile memory.

Features

  • Memory Size: 256 Mbit (32 MByte)
  • Type: NOR Flash
  • Supply Voltage: Typically 3V or 1.8V, depending on the specific configuration.
  • Operating Temperature: Industrial temperature range, typically -40°C to +85°C.
  • Interface: Parallel interface for fast read/write operations.
  • Sector Architecture: Uniform sector architecture for efficient memory management.
  • Advanced Security Features: Protection features to prevent unauthorized access and modification.
  • Program and Erase Suspend Capability: Allows interruption of program or erase operations for faster system response.

Benefits

  • Fast Read Access: Enables quick code execution directly from flash memory, improving system performance.
  • High Endurance: Provides reliable data storage with a high number of program/erase cycles.
  • Wide Operating Voltage Range: Offers flexibility in system design and power management.
  • Compact Package: Allows for space-saving integration into embedded systems.
  • Data Protection: Ensures data integrity and security against unauthorized access.
  • Reduced System Cost: Integrated features minimize the need for external components.

Additional Details

The S99GL256NTB1 typically comes in a BGA package. It is designed to meet the stringent requirements of embedded systems and is commonly used for storing boot code, application code, and configuration data. The device supports various security features, including block locking and password protection, to prevent unauthorized access and modification. The specific datasheet should be consulted for detailed electrical characteristics, timing specifications, and package dimensions.

You May Also Be Interested in

Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess