EN
  • EN
  • DE

USB2533I-1080AEN

Part No USB2533I-1080AEN
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC USB 2.0 HUB CTLR 3PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Series flexPWR™
Package Tray
Protocol USB
Function Hub Controller
Interface USB
Standards USB 2.0
Temperature Range - Operating -40°C ~ 85°C
Package / Case 36-VFQFN Exposed Pad
Supplier Device Package 36-SQFN (6x6)
Base Product Number USB2533
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 490
Win Source Part Number 1137970-USB2533I-1080AEN
Ultra Librarian 3D Model Ultra Librarian USB2533I-1080AEN CAD Model

Description

Microchip Technology USB2533I-1080AEN USB 2.0 Hi-Speed Hub Controller

The USB2533I-1080AEN is a versatile and high-performance USB 2.0 hub controller from Microchip Technology. This device is designed to support a wide range of applications that require USB connectivity, such as desktop and mobile PCs, docking stations, monitors, and standalone hub boxes. The controller integrates multiple technologies that enhance the functionality and performance of USB hub solutions.

Key Features:

  • MultiTRAK™ Technology: This technology allows the hub to provide high-bandwidth performance across multiple devices connected to the hub, ensuring that each port can operate at maximum efficiency.
  • PortMap: The PortMap feature provides flexibility in port configuration, allowing designers to map and disable individual ports as needed for their specific application requirements.
  • PortSwap: This feature offers the ability to rearrange the pinout of the USB data lines on the PCB for simplified board layout and design.
  • PHYBoost: With PHYBoost, the signal quality and integrity of USB data transmission are enhanced, enabling reliable connectivity even under challenging conditions.
  • Hi-Speed USB 2.0 Compliance: The controller is compliant with the USB 2.0 specification, supporting data transfer rates of up to 480 Mbps.
  • Configurability: The USB2533I-1080AEN is highly configurable through either pin strapping or EEPROM, providing designers with the flexibility to tailor the hub's operation to their specific needs.

Furthermore, the USB2533I-1080AEN hub controller is designed with power management in mind. It features multiple power modes, including individual port power switching and over-current protection, which contribute to the efficient use of power and increased protection for connected devices.

With its robust design, comprehensive feature set, and compliance with industry standards, the USB2533I-1080AEN from Microchip Technology is an ideal solution for expanding USB capabilities in a wide array of electronic devices.

You May Also Be Interested in

Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Maxim Integrated
Lowest to $10.0855
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2035 $57.4245
15+ $6.7311 $100.9665
24+ $6.5208 $156.4992
32+ $6.3104 $201.9328
41+ $6.1001 $250.1041
55+ $5.4690 $300.7950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,578 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess