EN
  • EN
  • DE

S99AL016DBT1

Part No S99AL016DBT1
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 187443-S99AL016DBT1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S99AL016DBT1 CAD Model

Description

The Spansion S99AL016DBT1 is a NOR Flash memory device. It's designed for embedded systems requiring non-volatile storage for code and data.

Applications

  • Embedded Systems: Firmware storage, boot code, and configuration data.
  • Automotive: Storing maps, navigation data, and ECU (Engine Control Unit) code.
  • Industrial Control: Program storage for programmable logic controllers (PLCs) and other industrial automation equipment.
  • Networking: Storing boot code and configuration parameters in network devices.
  • Consumer Electronics: Used in devices requiring reliable non-volatile memory, such as set-top boxes and digital cameras.

Features

  • 16 Mbit Density: Offers 16 megabits of storage capacity.
  • NOR Flash Technology: Provides fast random access for code execution (execute-in-place or XIP).
  • Sector Erase: Allows for erasing individual sectors, enabling efficient memory management.
  • Page Program: Supports page programming for faster write times.
  • Low Power Consumption: Designed for energy-efficient operation, suitable for battery-powered applications.
  • Operating Voltage: Typically operates at 3V or 1.8V, depending on the specific variant.
  • Temperature Range: Available in various temperature grades, including industrial temperature range (-40°C to +85°C).
  • Package Options: Available in various package options like TSOP and BGA, suitable for different board layouts.

Benefits

  • Fast Boot Times: NOR Flash enables fast boot-up times for embedded systems due to its fast read speeds.
  • Reliable Data Storage: Offers reliable non-volatile storage for critical data.
  • Efficient Memory Management: Sector erase functionality allows for efficient management of memory space.
  • Low Power Consumption: Reduces overall system power consumption, extending battery life in portable devices.
  • Design Flexibility: Available in various package options, providing flexibility in board design.

Additional Details

The S99AL016DBT1 likely supports JEDEC standard command sets for NOR Flash memory. Refer to the specific datasheet for detailed timing specifications, electrical characteristics, and packaging information. It's crucial to consult the datasheet for the specific voltage and temperature range supported by the particular version of the S99AL016DBT1 being used.

The device is fabricated using advanced flash memory technology to provide high performance and reliability. It's often used in applications where code shadowing to RAM is not practical or desirable.

You May Also Be Interested in

Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 55 ns 48-TFBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28SOP / SRAM Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOP
Need more? Email Us
ON Semiconductor
IC FLASH 4MBIT SPI 40MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 40 MHz 8-SOIC
Lowest to $2.0892
Simtek Corporation
NON-VOLATILE SRAM, 8KX8, 35NS CQ / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 35 ns 28-LCC (13.97x8.89)
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 34WFBGA / FLASH Memory IC 2Mb (256K x 8) Parallel 55 ns 34-WFBGA (6x4)
Need more? Email Us
Spansion
IC FLASH 32MBIT PARALLEL 80PQFP / FLASH - NOR Memory IC 32Mb (1M x 32) Parallel 56 MHz 54 ns 80-PQFP (14x20)
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 66TSOP / SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200 MHz 700 ps 66-TSOP
Lowest to $7.7821
Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $6.3143
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 70 ns 48-TFBGA
Lowest to $2.3359

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess