The S71PL254JC0BFWTB0 is a NOR flash memory device manufactured by Spansion (now Cypress Semiconductor, and later Infineon Technologies). It's designed for embedded systems requiring non-volatile storage for code and data. This particular part number signifies a specific configuration within the S71PL family, defining density, voltage, temperature range, and packaging.
Applications
- Embedded systems boot code storage
- Networking equipment configuration storage
- Industrial control systems firmware storage
- Automotive electronic control units (ECUs)
- Consumer electronics (e.g., set-top boxes, printers)
Features
- 256 Mbit (32 MB) capacity
- NOR flash technology for fast read access
- Page mode operation for improved write/erase performance
- Sector protection to prevent accidental overwrites
- Low power consumption
- Wide voltage range operation
- Industrial temperature range
- Multiple package options available
Benefits
- Reliable storage for critical code and data
- Fast boot times for embedded systems
- Long data retention
- High endurance (program/erase cycles)
- Reduced system power consumption
- Simplified system design
- Cost-effective solution for non-volatile storage
Technical Specifications
The S71PL254JC0BFWTB0 typically operates at 3V and supports a serial peripheral interface (SPI) or parallel interface depending on the specific model. It boasts fast read access times, crucial for execute-in-place (XIP) applications. The device also offers advanced security features, including sector protection and password protection, to safeguard sensitive data. Further details can be found in the product datasheet, including specific timings, power consumption figures, and package dimensions. The part number itself breaks down to specify the density (256Mbit), core voltage, temperature grade and packaging, all impacting the suitability for a particular application. Always consult the official datasheet for definitive specifications.