EN
  • EN
  • DE

KTH-PL313/8G

Part No KTH-PL313/8G
Manufacturer Kingston
Catalog Memory - Modules
Description DDR3-1333 1Gx72 ECC Reg/RDIMM (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949421-KTH-PL313/8G
Series *
Ultra Librarian 3D Model Ultra Librarian KTH-PL313/8G CAD Model

Description

The Kingston KTH-PL313/8G is an 8GB DDR3L 1333MHz ECC Registered DIMM memory module. This module is designed for servers and workstations that require low-voltage, high-performance ECC Registered memory. It provides a reliable and efficient upgrade, ensuring data integrity and system stability in demanding environments.

Applications

  • Servers requiring DDR3L ECC Registered memory
  • Workstations used for professional applications
  • Systems that demand high-performance and reliability
  • Virtualization environments
  • Data centers

Features

  • Capacity: 8GB
  • Memory Type: DDR3L
  • Speed: 1333MHz (PC3L-10600)
  • Form Factor: DIMM (240-pin)
  • Error Correction: ECC Registered
  • Rank: Dual Rank
  • Voltage: 1.35V (Low Voltage)

Benefits

  • Increased System Performance: Enhances overall system responsiveness and speed in memory-intensive applications.
  • Data Integrity: ECC (Error-Correcting Code) ensures data accuracy and reliability, preventing data corruption.
  • Improved System Stability: Designed for stability in demanding server and workstation environments.
  • Energy Efficiency: Low voltage operation (1.35V) reduces power consumption and heat generation.
  • Easy Installation: Standard DIMM form factor allows for simple installation and upgrade.

Additional Details

This Kingston memory module is rigorously tested to ensure compatibility and reliability. The ECC Registered design, combined with low voltage operation, makes it ideal for servers and workstations where both performance and power efficiency are critical. The 1333MHz speed provides a performance boost over slower memory modules, and the 8GB capacity allows for handling larger datasets. It meets industry standards for DDR3L memory, ensuring compatibility with a wide range of systems that support this type of memory. Registered memory includes a register between the DRAM modules and the system's memory controller which places less electrical load on the memory controller and allows for more stable and reliable operation. The module is built with high quality components for longevity.

You May Also Be Interested in

Corsair
DDR5-6400 UDIMM Kit Vengeance RGB (48GB 2x24G)
Need more? Email Us
Micron Technology Inc.
DDR5-5600 2Gx64 SODIMM 1Rx8 (16GB)
Need more? Email Us
Kingston
DDR5-6000 UDIMM Kit FURY Beast RGB EXPO (64GB 2x32G)
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (32GB 2x16G) BK CL30
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6400 3Gx64 UDIMM FURY Renegade (24GB)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast (32GB) RGB
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (64GB 2x32G)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess