EN
  • EN
  • DE

S71GL016A40BFW1J0

Part No S71GL016A40BFW1J0
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 186424-S71GL016A40BFW1J0
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S71GL016A40BFW1J0 CAD Model

Description

The S71GL016A40BFW1J0 is a NOR Flash memory device manufactured by Spansion (now Cypress Semiconductor, and later Infineon Technologies after acquisition). It is designed for embedded systems requiring high-performance, low-power consumption, and reliable storage solutions. This memory device is a key component in a variety of applications, including automotive, industrial, and consumer electronics.

Applications:

  • Automotive Infotainment Systems: Used for storing boot code, navigation data, and multimedia content.
  • Industrial Control Systems: Provides reliable storage for firmware, configuration data, and data logging.
  • Consumer Electronics: Employed in set-top boxes, gaming consoles, and other embedded devices for storing operating systems and application code.
  • Networking Equipment: Stores boot code and configuration data in routers, switches, and other networking devices.

Features:

  • Capacity: 16 Mbit (2 MB) of storage capacity.
  • Voltage: Operates at a voltage of 3.0V.
  • Interface: Parallel NOR Flash interface for high-speed access.
  • Operating Temperature: Wide operating temperature range, typically -40°C to +85°C, suitable for harsh environments.
  • Security Features: Includes security features such as sector protection to prevent unauthorized access and modification of data.
  • Package: Available in a variety of packages, including BGA.

Benefits:

  • High Performance: Fast read and write speeds for quick boot times and efficient data access.
  • Low Power Consumption: Minimizes energy usage, extending battery life in portable devices and reducing overall system power consumption.
  • Reliable Storage: Provides robust data retention and endurance, ensuring data integrity over a long period.
  • Security: Protects sensitive data from unauthorized access and modification.
  • Compact Size: Space-saving package options for integration into small form factor devices.

Technical Specifications:

The S71GL016A40BFW1J0 typically offers fast page read access times and supports various programming and erase operations. It’s designed to meet the demanding requirements of embedded systems, providing a reliable and efficient storage solution. The specific datasheet should be consulted for detailed electrical characteristics, timing specifications, and package dimensions.

The device utilizes advanced memory cell technology to ensure high endurance and data retention. It is also compliant with industry standards for environmental protection, such as RoHS, ensuring it meets regulatory requirements for hazardous substances.

You May Also Be Interested in

Simtek Corporation
PROGRAMMABLE TIMER PDSO48 / NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) Parallel 25 ns 48-SSOP
Need more? Email Us
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28SOP / SRAM Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOP
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 66TSOP / SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200 MHz 700 ps 66-TSOP
Lowest to $7.7821
Simtek Corporation
DUAL MARKED (5962-9232404MXA) / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 55 ns 28-CDIP
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 48TFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 55 ns 48-TFBGA (6x8)
Lowest to $2.2439
STMicroelectronics
IC EEPROM 1MBIT I2C 1MHZ 8SO / EEPROM Memory IC 1Mb (128K x 8) I²C 1 MHz 450 ns 8-SOIC
Lowest to $2.6195
Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 96FBGA / SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933 MHz 20 ns 96-FBGA (8x14)
Lowest to $30.8873
Microchip Technology
IC FLASH 2MBIT PARALLEL 34WFBGA / FLASH Memory IC 2Mb (256K x 8) Parallel 55 ns 34-WFBGA (6x4)
Need more? Email Us
Microchip Technology
IC FLASH 1MBIT PARALLEL 32PLCC / FLASH Memory IC 1Mb (128K x 8) Parallel 55 ns 32-PLCC (11.43x13.97)
Lowest to $4.7408

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess