EN
  • EN
  • DE

S29PL064J70BFW123E

Part No S29PL064J70BFW123E
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 186312-S29PL064J70BFW123E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S29PL064J70BFW123E CAD Model

Description

The S29PL064J70BFW123E is a Parallel NOR Flash memory device manufactured by Spansion (now Cypress Semiconductor, and later Infineon Technologies). This memory chip features a capacity of 64 Megabits (64Mb or 8MB) and is designed for embedded systems, where it provides non-volatile storage for code and data. Its NOR architecture allows for fast, random access, making it suitable for executing code directly from flash memory, and for frequent data updates.

Applications

  • Embedded Systems: Firmware Storage and Execution
  • Industrial Control Systems: Storage of Configuration Data and Code
  • Automotive Electronics: Storing Boot Code and Application Software
  • Networking Equipment: Storing Operating Systems and Configuration Files
  • Consumer Electronics: Code and Data Storage in Devices like Printers and Scanners

Features

  • 64Mb (8MB) Memory Capacity: Provides substantial storage for code and data.
  • Parallel NOR Architecture: Enables fast, random access and direct code execution.
  • High Performance: Offers fast read and write speeds, suitable for demanding applications.
  • Low Power Consumption: Optimized for energy efficiency in embedded systems.
  • Sector Erase: Allows selective erasure of individual memory sectors for efficient data management.

Benefits

  • Fast Boot Times: Enables quick system startup and responsiveness.
  • Reliable Data Storage: Ensures long-term data retention even when power is off.
  • In-System Programming (ISP): Facilitates firmware updates and configuration changes without removing the device.
  • Energy Efficient: Extends battery life in portable devices and reduces overall power consumption.
  • Robust Design: Provides high endurance and reliability for demanding environments.

Additional Details

The S29PL064J70BFW123E typically operates at a supply voltage of 3.0V or 1.8V, depending on the specific variant. It communicates with the host processor via a parallel interface. Important specifications include read access time, program and erase times, and endurance ratings (number of program/erase cycles). The package type (e.g., TSOP, BGA) and operating temperature range are also crucial considerations for system integration. Always refer to the official datasheet from Cypress/Infineon for detailed information regarding electrical characteristics, timing diagrams, and application guidelines. This datasheet will contain the device's command set, precise timing parameters for read, write, and erase operations, and recommendations for optimizing performance in specific applications. This NOR flash memory device is well-suited for use in a variety of embedded systems that demand reliable, non-volatile storage with fast access times for code execution and data management.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 96FBGA / SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933 MHz 20 ns 96-FBGA (8x14)
Lowest to $30.8873
STMicroelectronics
IC EEPROM 1MBIT I2C 1MHZ 8SO / EEPROM Memory IC 1Mb (128K x 8) I²C 1 MHz 450 ns 8-SOIC
Lowest to $2.6195
Microchip Technology
IC FLASH 4MBIT PARALLEL 48TFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 55 ns 48-TFBGA (6x8)
Lowest to $2.2439
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 55 ns 48-TFBGA
Need more? Email Us
Texas Instruments
IC SRAM 16MBIT PARALLEL 76CFP / SRAM Memory IC 16Mb (512K x 32) Parallel 20 ns 76-CFP (45.72x51.31)
Need more? Email Us
Simtek Corporation
DUAL MARKED (5962-9232404MXA) / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 55 ns 28-CDIP
Need more? Email Us
Micron Technology Inc.
IC FLASH 4GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 4Gb (512M x 8) Parallel 63-VFBGA (9x11)
Lowest to $9.2942
Spansion
IC FLASH 32MBIT PARALLEL 80PQFP / FLASH - NOR Memory IC 32Mb (1M x 32) Parallel 56 MHz 54 ns 80-PQFP (14x20)
Need more? Email Us
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28SOP / SRAM Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess