EN
  • EN
  • DE

RN5VD23AA-TR-F

Part No RN5VD23AA-TR-F
Manufacturer Ricoh
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297673-RN5VD23AA-TR-F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RN5VD23AA-TR-F CAD Model

Description

The Ricoh RN5VD23AA-TR-F is a voltage detector IC that offers precise voltage monitoring and reset capabilities, ensuring stable and reliable operation in various electronic systems. As part of Ricoh's power management ICs, this component is designed to prevent malfunctions caused by voltage fluctuations, thereby protecting sensitive electronic devices. The RN5VD23AA-TR-F integrates seamlessly into systems requiring dependable voltage supervision. The suffix '-TR-F' typically indicates that the component is packaged in tape and reel format, suitable for automated assembly processes.

Applications

  • Microcontroller Reset Circuits: Resets microcontrollers when the supply voltage drops below a predefined level, preventing erratic behavior.
  • Power Supply Monitoring: Continuously monitors the output voltage of power supplies to ensure stability and prevent damage from over or under-voltage conditions.
  • Battery-Powered Devices: Extends battery life by detecting low voltage conditions and preventing deep discharge, thereby protecting the battery.
  • Memory Protection: Protects data in memory systems by initiating backup procedures or shutting down gracefully during power failures.
  • Industrial Control Systems: Safeguards control systems and sensors from voltage irregularities in demanding industrial environments.

Features

  • High-Precision Voltage Detection: Accurately monitors voltage levels, ensuring reliable system operation.
  • Low Current Consumption: Minimizes power drain, making it ideal for battery-powered applications.
  • Open Drain Output: Provides flexibility in interfacing with different circuits and logic levels.
  • Compact Package: Offered in small surface-mount packages, saving space on the PCB.
  • Wide Operating Temperature Range: Designed to operate reliably across a broad range of temperatures.

Benefits

  • Enhanced System Stability: Prevents system crashes and data corruption by maintaining stable voltage levels.
  • Improved Reliability: Offers dependable performance, reducing the risk of system failures.
  • Cost-Effective Solution: Provides a simple and affordable method for voltage monitoring and protection.
  • Simplified Design: Simplifies the design of power management circuits.
  • Extended Battery Life: Reduces power consumption, prolonging battery life in portable devices.

Additional Details

The RN5VD23AA-TR-F typically features a detection voltage of around 2.3V. The device commonly comes in a SOT-23 or similar small outline package suitable for automated assembly. The open-drain output allows for flexible configuration of the pull-up voltage and resistance. The '-TR-F' designation signifies that the device is supplied in Tape and Reel packaging for automated pick-and-place assembly processes. Accurate voltage monitoring ensures that electronic components operate within safe limits, preventing damage and data loss. Refer to the official Ricoh datasheet for detailed electrical characteristics, application circuits, and specific information. Selecting appropriate external components like pull-up resistors and decoupling capacitors, as recommended in the datasheet, is crucial for ensuring stability and accuracy. The compact size and low power consumption make the RN5VD23AA-TR-F suitable for a wide range of applications where precise voltage monitoring and reset functionality are necessary. For optimal performance, always consult the latest datasheet from Ricoh.

You May Also Be Interested in

ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8304 $64.9824
13+ $8.8866 $115.5258
21+ $8.6094 $180.7974
28+ $8.3310 $233.2680
36+ $8.0538 $289.9368
48+ $7.2199 $346.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess