EN
  • EN
  • DE

S29GL512S10FAI01

Part No S29GL512S10FAI01
Manufacturer Spansion
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case BGA64
Manufacturer Spansion
Manufacturer Homepage www.spansion.com
Win Source Part Number 756297-S29GL512S10FAI01
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S29GL512S10FAI01 CAD Model

Description

The S29GL512S10FAI01 is a 512 Mbit (64 Mbyte) flash memory device manufactured by Spansion (now Cypress Semiconductor, and subsequently Infineon). This device is a part of the Spansion GL-S MirrorBit flash memory family, known for its high performance, reliability, and low power consumption.

Applications:

  • Embedded systems requiring non-volatile storage
  • Networking equipment for storing boot code and configuration data
  • Automotive applications, including instrument clusters and infotainment systems
  • Industrial control systems for program storage
  • Consumer electronics such as printers and set-top boxes

Features:

  • Memory Size: 512 Mbit (64 Mbyte)
  • Organization: x16 or x8 selectable
  • Supply Voltage: 3.0V
  • Operating Temperature: -40°C to +85°C
  • Erase Suspend/Resume: Supports interruption of erase operations for greater system responsiveness
  • Program Suspend/Resume: Supports interruption of program operations
  • Common Flash Interface (CFI): Provides device-specific information to the host system
  • Sector Protection: Hardware sector protection to prevent accidental programming or erasure
  • Advanced Sector Protection (ASP): Enhanced protection features for secure data storage
  • Package: 56-Pin TSOP

Benefits:

  • High Performance: Fast read access times for quick code execution and data retrieval.
  • Reliability: High endurance and data retention for critical applications.
  • Low Power Consumption: Reduces overall system power consumption, extending battery life in portable devices.
  • Flexibility: Sector architecture enables efficient storage and management of code and data.
  • Security: Sector protection features prevent unauthorized access and modification of data.

Additional Details:

The S29GL512S10FAI01 is designed for applications that require high-density, non-volatile memory. Its fast read access times and low power consumption make it suitable for a wide range of embedded systems. The device's sector protection features ensure data integrity and security. It offers JEDEC standard interface for ease of integration. The device is available in a 56-Pin TSOP package which makes it easy to be mounted on the PCB.

You May Also Be Interested in

Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
ON Semiconductor
Need more? Email Us
Samsung
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
IXYS
Lowest to $7.8205
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess