EN
  • EN
  • DE

RT1300B6TR13

Part No RT1300B6TR13
Manufacturer CTS Resistor Products
Catalog Resistor Networks, Arrays
Description RES NTWRK 27 RES MULT OHM 36LBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer CTS Resistor Products
Packaging Reel - TR
Status Active
Circuit Type Dual Terminator
Resistance (Ohms) 121, 475
Tolerance ±1%
Number of Resistors 27
Number of Pins 36
Power Per Element 50mW
Temperature Coefficient ±200ppm/°C
Temperature Range - Operating -55°C to 125°C
Applications LVD SCSI
Mounting SMD (SMT)
Case / Package 36-BGA (11.4x5.1)
Height - Seated (Max) 0.058" (1.47mm)
Win Source Part Number 042362-RT1300B6TR13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT1300B6TR13 CAD Model

Description

The CTS Resistor Products RT1300B6TR13 is a resistor that is used in LVD SCSI applications.

  • Tolerance: ±1%
  • Temperature Coefficient: ±200ppm/°C
  • Resistance Range: From 121 to 475 ohms
  • Resistors: 27 resistors
  • Pins: 36 pins
  • Power per Element: 50mW
  • Package: 36-BGA (11.4x5.1)
  • Temperature Range: -55°C to 125°C

You May Also Be Interested in

Vishay
RES ARRAY 2 RES MULT OHM 0606
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 1M OHM 1206
Need more? Email Us
Vishay
RES ARRAY 4 RES 100K OHM 8SOIC
Need more? Email Us
Vishay
RES ARRAY 8 RES 200 OHM 16DIP
Need more? Email Us
Vishay
TDP 16PIN03 10K 0.1%ABS 0.05%RAT
Need more? Email Us
Bourns Inc.
RES ARRAY 7 RES 470 OHM 14SOIC
Lowest to $0.8732
Panasonic
RES ARRAY 4 RES 150 OHM 0502
Need more? Email Us
Bourns Inc.
RES ARRAY 10 RES 220 OHM 20SOIC
Lowest to $2.3284

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess