EN
  • EN
  • DE

S29GL256N90TFIR1

Part No S29GL256N90TFIR1
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 186213-S29GL256N90TFIR1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S29GL256N90TFIR1 CAD Model

Description

The S29GL256N90TFIR1 is a 256-Mbit NOR flash memory device manufactured by Spansion (now Cypress Semiconductor, and subsequently Infineon Technologies). It is designed to provide fast and reliable non-volatile storage for a wide range of embedded applications.

Applications

  • Automotive electronics: Used in engine control units (ECUs), instrument clusters, and infotainment systems for storing firmware, calibration data, and map information.
  • Industrial control systems: Employed in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and other industrial automation equipment for storing control programs and configuration data.
  • Networking equipment: Used in routers, switches, and other networking devices for storing boot code, operating system images, and configuration files.
  • Medical devices: Found in diagnostic equipment, patient monitoring systems, and other medical devices for storing application code, patient data, and configuration settings.
  • Aerospace applications: Used in avionics systems for storing flight control software, navigation data, and sensor readings.

Features

  • Density: 256 Mbit (32 MB)
  • Interface: Parallel NOR flash interface
  • Supply Voltage: 3.0V
  • Operating Temperature Range: -40°C to +85°C (Industrial Grade)
  • Data Bus Width: x8 or x16 configurable
  • Sector Architecture: Uniform sector architecture
  • Erase and Program Suspend/Resume: Supports interruption and resumption of erase and program operations
  • Security Features: Includes sector protection and password protection features
  • Package: TFBGA (Thin Fine-Pitch Ball Grid Array)

Benefits

  • Fast Read Access: NOR flash architecture provides fast random access read times, enabling quick boot-up and code execution.
  • Reliable Data Storage: Non-volatile memory ensures data retention even when power is removed.
  • Flexibility: Configurable data bus width (x8 or x16) allows adaptation to different system requirements.
  • Ease of Integration: Parallel interface simplifies integration with various microcontrollers and processors.
  • Robustness: Wide operating temperature range makes it suitable for harsh environments.
  • Security: Built-in security features protect sensitive data from unauthorized access.

Additional Details

The S29GL256N90TFIR1 offers a parallel NOR flash interface for high-speed access. Its uniform sector architecture simplifies memory management and allows for flexible partitioning. The erase and program suspend/resume features provide efficient firmware updates and data logging without interrupting critical operations. Packaged in a TFBGA, it offers a compact footprint and excellent thermal performance. The industrial temperature range ensures reliable operation in harsh environments. Sector and password protection features enhance data security, safeguarding sensitive information from unauthorized access. It's designed for applications demanding high reliability and fast access.

You May Also Be Interested in

Spansion
IC FLASH 16MBIT PARALLEL 80FBGA / FLASH - NOR Memory IC 16Mb (512K x 32) Parallel 56 MHz 54 ns 80-FBGA (13x11)
Lowest to $6.2483
Microchip Technology
IC FLASH 8MBIT PARALLEL 48XFLGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-XFLGA (6x4)
Need more? Email Us
Microchip Technology
IC FLASH 1MBIT PARALLEL 32PLCC / FLASH Memory IC 1Mb (128K x 8) Parallel 55 ns 32-PLCC (11.43x13.97)
Lowest to $4.7408
Microchip Technology
IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $3.2372
Micron Technology Inc.
IC FLASH 4GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 4Gb (512M x 8) Parallel 63-VFBGA (9x11)
Lowest to $9.2942
Simtek Corporation
NON-VOLATILE SRAM, 8KX8, 35NS CQ / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 35 ns 28-LCC (13.97x8.89)
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 48TFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 55 ns 48-TFBGA (6x8)
Lowest to $2.2439
Spansion
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH Memory IC 8Mb (512K x 16) Parallel 55 ns 48-TSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2435 $59.4090
34+ $3.4823 $118.3982
52+ $3.3738 $175.4376
71+ $3.2652 $231.8292
92+ $3.1555 $290.3060
123+ $2.8298 $348.0654
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,487 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess