EN
  • EN
  • DE

S29GL064A90TAIR10

Part No S29GL064A90TAIR10
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 186069-S29GL064A90TAIR10
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S29GL064A90TAIR10 CAD Model

Description

The S29GL064A90TAIR10 is a 64-Megabit (4 M x 16) simultaneous Read/Write Flash memory device manufactured by Spansion. It operates on a 3.0 Volt power supply and is designed for high-performance embedded systems. This Flash memory offers high speed, low power consumption, and reliable data storage, making it suitable for various applications.

Applications:

  • Embedded systems
  • Networking equipment such as routers and switches
  • Wireless communication devices
  • Automotive electronics (ECUs)
  • Industrial control systems

Features:

  • Simultaneous Read/Write Operations: Allows reading from one memory location while writing to another concurrently, improving overall system efficiency.
  • 3.0 Volt-only Operation: Simplifies system design and minimizes power consumption.
  • Sector Architecture: Provides flexibility in memory partitioning and management.
  • High Performance: Fast access times and high throughput for efficient system operation.
  • Page Mode Operation: Speeds up write and erase operations.
  • Security Features: Sector protection mechanisms prevent accidental or unauthorized modification of data.
  • CMOS Technology: Enables low power consumption.

Benefits:

  • Increased System Performance: Simultaneous read/write enhances data processing speed.
  • Reduced Power Consumption: 3.0V operation and CMOS technology lead to lower power requirements.
  • Flexible Memory Management: Efficient allocation of memory space.
  • Enhanced Data Security: Sector protection prevents unauthorized access.
  • Simplified System Design: Single-voltage operation streamlines power supply design.
  • High Reliability: Designed for robust operation.

Technical Specifications:

The S29GL064A90TAIR10 operates at a frequency of up to 90 MHz. It is available in various package types. The device supports sector erase and chip erase operations and is compliant with JEDEC standards.

This Flash memory device is ideal for applications requiring high performance, low power consumption, and reliable data storage. Its simultaneous read/write capability and sector protection features make it suitable for embedded systems in various industries.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
Need more? Email Us
Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Renesas Electronics America
IC SRAM 64MBIT PARALLEL 48TSOP I
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1197 $64.9576
18+ $6.6620 $119.9160
27+ $6.4541 $174.2607
37+ $6.2462 $231.1094
48+ $6.0383 $289.8384
65+ $5.4135 $351.8775
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess