Analog Devices Inc. ADUM1301BRW Triple-Channel Digital Isolators
The ADUM1301BRW from Analog Devices Inc. is a robust, triple-channel digital isolator designed to provide high-speed, robust data transfer while maintaining electrical isolation between the input and output sides. This component is an essential solution for applications where signal integrity and isolation are critical for system performance and safety, such as industrial automation, medical equipment, and power supply systems.
Constructed with Analog Devices' patented iCoupler® technology, the ADUM1301BRW ensures reliable data transmission with minimal propagation delay. The device offers three independent isolation channels, which operate at a high data rate of up to 10 Mbps, making it suitable for transferring digital signals without compromising speed or performance.
The isolator comes in a 16-lead SOIC wide-body package, providing ample space between pins to meet stringent creepage and clearance requirements. This feature is particularly important in applications where high voltages are present, as it enhances user safety and prevents electrical hazards.
Key features of the ADUM1301BRW include:
- High Data Rate: Supports up to 10 Mbps, enabling fast and efficient data communication.
- Triple-Channel Isolation: Three independent isolation channels allow for multiple data streams or control signals to be isolated simultaneously.
- Robust Isolation: Provides 2500 Vrms isolation for 1 minute per UL and 250 Vrms continuous voltage rating, ensuring safety and reliability in high-voltage environments.
- High Integration: Combines three isolators into a single package, saving board space and simplifying design.
- Low Power Consumption: Operates with low power requirements, making it suitable for energy-sensitive applications.
- Wide Temperature Range: Functions across a broad temperature range from -40°C to +125°C, ensuring reliability in harsh environmental conditions.
The ADUM1301BRW is an ideal choice for designers looking for a high-performance isolation solution that does not compromise on speed, safety, or space. With its advanced features and proven technology, the ADUM1301BRW stands out as a vital component in the design of sophisticated electronic systems where isolation is a non-negotiable requirement.