EN
  • EN
  • DE

S29GL032N90TFIM3

Part No S29GL032N90TFIM3
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 186055-S29GL032N90TFIM3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S29GL032N90TFIM3 CAD Model

Description

The S29GL032N90TFIM3 is a 32-Megabit (4 M x 8-bit or 2 M x 16-bit) CMOS 3.0 Volt-only, simultaneous Read/Write Flash memory device. It's designed for high-performance embedded systems requiring fast and reliable non-volatile storage.

Applications:

  • Embedded systems
  • Networking devices
  • Wireless communication equipment
  • Automotive applications (e.g., storing firmware, boot code, and configuration data)
  • Industrial control systems

Features:

  • Simultaneous Read/Write Operations: Allows the host system to read data from one memory location while simultaneously writing to another, improving system performance.
  • 3.0 Volt-only Operation: Simplifies system design and reduces power consumption.
  • Sector Architecture: Provides flexible memory partitioning for efficient code and data storage.
  • High Performance: Offers fast read access times for quick code execution.
  • Page Mode Operation: Enhances write performance for faster programming.
  • Security Features: Includes features like sector protection to prevent accidental or unauthorized modification of critical data.
  • CMOS Technology: Ensures low power consumption.
  • Advanced Sector Protection: Hardware locking of sectors to prevent accidental program or erase.

Benefits:

  • Improved System Performance: Simultaneous read/write capability enables faster data processing and code execution.
  • Reduced Power Consumption: 3.0V operation minimizes power requirements, extending battery life in portable devices.
  • Flexible Memory Management: Sector architecture allows efficient allocation of memory space for different types of data.
  • Enhanced Data Security: Sector protection features prevent unauthorized access and modification of critical data.
  • Simplified System Design: Single-voltage operation simplifies power supply requirements and reduces overall system complexity.
  • High Reliability: Designed for robust operation in harsh environments.

Technical Specifications:

The S29GL032N90TFIM3 typically operates at a frequency up to 90 MHz. It is available in different package types, including TSOP and BGA. The device supports various programming and erase methods, including sector erase and chip erase. It is compliant with industry-standard JEDEC specifications.

This flash memory device is designed for applications demanding high performance, low power consumption, and reliable data storage. Its simultaneous read/write capability makes it ideal for applications where real-time data processing is critical.

You May Also Be Interested in

Spansion
IC FLASH 16MBIT PARALLEL 80FBGA / FLASH - NOR Memory IC 16Mb (512K x 32) Parallel 56 MHz 54 ns 80-FBGA (13x11)
Lowest to $6.2483
Spansion
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 34WFBGA / FLASH Memory IC 2Mb (256K x 8) Parallel 55 ns 34-WFBGA (6x4)
Need more? Email Us
STMicroelectronics
IC EEPROM 1MBIT I2C 1MHZ 8SO / EEPROM Memory IC 1Mb (128K x 8) I²C 1 MHz 450 ns 8-SOIC
Lowest to $2.6195
Microchip Technology
IC FLASH 4MBIT PARALLEL 48TFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 55 ns 48-TFBGA (6x8)
Lowest to $2.2439
Texas Instruments
IC SRAM 16MBIT PARALLEL 76CFP / SRAM Memory IC 16Mb (512K x 32) Parallel 20 ns 76-CFP (45.72x51.31)
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 32TSOP / FLASH Memory IC 2Mb (256K x 8) Parallel 45 ns 32-TSOP
Need more? Email Us
Micron Technology Inc.
IC FLASH 32GBIT MMC 153VFBGA / FLASH - NAND Memory IC 32Gb (4G x 8) MMC 153-VFBGA (11.5x13)
Lowest to $28.2986
Microchip Technology
IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $3.2372

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess