EN
  • EN
  • DE

PCF85063BTL/1

Part No PCF85063BTL/1
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description IC RTC CLK/CALENDAR SPI 10-HXSON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr NXP
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 930113-PCF85063BTL/1
Ultra Librarian 3D Model Ultra Librarian PCF85063BTL/1 CAD Model

Description

The PCF85063BTL/1 is a highly integrated real-time clock/calendar (RTC) IC from NXP Semiconductors, designed for a broad range of applications where accurate timekeeping is essential. This compact and energy-efficient RTC offers a wealth of features in a tiny package, making it an ideal choice for portable devices, wearables, Internet of Things (IoT) applications, and other space-constrained systems.

Key Features:

  • Time Accuracy: The device maintains precise timekeeping with a frequency offset of less than ±100 ppm at room temperature, ensuring reliable time tracking over a wide temperature range.
  • Calendar Function: Includes an automatic calendar up to the year 2099, with leap year correction, providing seamless date tracking.
  • Low Power Consumption: Optimized for low power consumption, it is suitable for battery-powered applications, with a typical current consumption of only 0.22 µA at V_DD = 3.0 V and T_amb = 25 °C.
  • Programmable Clock Output: Features a programmable clock output for peripheral devices, supporting a wide range of frequencies.
  • Interface Options: Offers an I²C-bus interface with a maximum bus speed of 400 kbit/s, facilitating easy integration into existing systems.
  • Small Footprint: Housed in an ultra-small TSSOP8 package, it takes up minimal space on a PCB, allowing for high-density board designs.
  • Integrated Oscillator: Comes with an integrated 32.768 kHz quartz crystal oscillator with an on-chip frequency trimming option for fine-tuning the accuracy.

Applications:

Due to its small size and comprehensive feature set, the PCF85063BTL/1 is well-suited for a variety of applications, including:

  • Smart Watches and Fitness Trackers
  • Portable Medical Devices
  • Smart Home and Building Automation Systems
  • Industrial and Automotive Electronics
  • Data Loggers
  • Utility Meters

With its robust timekeeping capabilities and flexible features, the PCF85063BTL/1 from NXP is a versatile choice for designers looking to incorporate reliable RTC functionality into their next project.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $160.4777
NXP / Nexperia
IC NTSC/PAL MODULATOR 16SOIC / CMOS Audio/Video RF Modulators
Lowest to $1.7727
Cypress Semiconductor Corp
FRAM 256Kbit Serial-I2C Interface 3.3V 14-Pin SOIC Tube / IC MEMORY 14SOIC
Lowest to $24.6603
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $2.2840
IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA / Serial RapdIO Interface Serial Interface 399-Pin FCBGA Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA
Lowest to $2.6091
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Maxim Integrated
IC CTLR OVP W/FET 6.35V 8-UDFN
Lowest to $3.3137

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2908 $65.0356
16+ $7.6230 $121.9680
24+ $7.3851 $177.2424
33+ $7.1471 $235.8543
42+ $6.9092 $290.1864
56+ $6.1943 $346.8808
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,350 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess