EN
  • EN
  • DE

DSC6083CI2A-800K000

Part No DSC6083CI2A-800K000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR ULTRA LOW POWER / 800 kHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 800 kHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 110
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343086-DSC6083CI2A-800K000
Ultra Librarian 3D Model Ultra Librarian DSC6083CI2A-800K000 CAD Model

Description

Microchip Technology's DSC6083CI2A-800K000 MEMS Oscillator

The DSC6083CI2A-800K000 is a cutting-edge MEMS (Micro-Electro-Mechanical Systems) oscillator developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-performance oscillator is designed to deliver exceptional stability and precision for a wide range of electronic applications.

Key Features

  • Frequency Range: The device offers a stable frequency output of 800 kHz, making it suitable for applications requiring precise timing solutions.
  • Supply Voltage: Operating at a low supply voltage of 1.8V to 3.3V, the DSC6083CI2A-800K000 is optimized for energy-efficient performance.
  • Stability: It provides excellent frequency stability, ensuring reliable operation even under varying environmental conditions.
  • Form Factor: The compact 4-SMD, no lead package allows for easy integration into space-constrained designs without compromising on performance.
  • Temperature Range: With an operational temperature range of -40°C to +85°C, this oscillator can withstand extreme environments, making it ideal for industrial and automotive applications.
  • Output Type: The device features a CMOS output, known for its high noise immunity and compatibility with a broad range of digital circuits.

Applications

The DSC6083CI2A-800K000 is versatile and can be employed in various applications, including:

  • Portable electronic devices where power efficiency is critical.
  • Industrial control systems that demand precise timing for process synchronization.
  • Automotive electronics requiring robust performance in harsh conditions.
  • Telecommunications infrastructure where signal integrity is paramount.

Quality and Reliability

Microchip Technology is renowned for its commitment to quality, and the DSC6083CI2A-800K000 is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability and performance. Furthermore, the use of MEMS technology reduces the number of mechanical components, which enhances the oscillator's resistance to shock and vibration.

Overall, the DSC6083CI2A-800K000 from Microchip Technology represents a blend of modern engineering and reliability, providing a flexible and durable solution for a multitude of timing-critical applications.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess