EN
  • EN
  • DE

S29AL008D50BFIE13E

Part No S29AL008D50BFIE13E
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 185884-S29AL008D50BFIE13E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S29AL008D50BFIE13E CAD Model

Description

The S29AL008D50BFIE13E is an 8 Mbit (1 M x 8-bit) CMOS 5.0 Volt-only, simultaneous Read/Write Flash memory device manufactured by Spansion. It's part of a family of flash memory chips that are designed to offer high performance and reliability for a variety of embedded applications. The device features a parallel interface and is designed for a wide range of embedded applications requiring non-volatile memory for code storage and data logging.

Applications

  • Embedded systems
  • Industrial control equipment
  • Automotive electronics
  • Networking devices
  • Consumer electronics (e.g., digital cameras, MP3 players)

Features

  • High-performance simultaneous Read/Write operations: Allows concurrent read operations while programming or erasing other sections of the memory.
  • 5.0 Volt-only operation: Simplifies system power requirements and reduces overall system cost.
  • Sector Erase Architecture: Enables flexible memory management with uniform sector sizes.
  • Page Mode Operation: Supports fast page programming for improved write performance.
  • Automated Write/Erase Algorithms: Simplifies software control and ensures reliable programming and erasing.
  • Data Polling and Toggle Bit support: Provides status information during programming and erase cycles.
  • Low Power Consumption: Ideal for battery-powered applications.
  • Available in various package options: Offers flexibility for different board layouts and space constraints.
  • CMOS process technology: Ensures low power consumption and high reliability.

Benefits

  • Increased System Performance: Simultaneous Read/Write capability enhances overall system throughput.
  • Reduced System Cost: Single voltage operation eliminates the need for multiple voltage supplies.
  • Flexible Memory Management: Sector Erase Architecture allows efficient memory allocation.
  • Faster Programming: Page Mode Operation reduces programming time.
  • Simplified Software Development: Automated algorithms ease software implementation.
  • Reliable Data Storage: Ensures data integrity and long-term data retention.
  • Extended Battery Life: Low power consumption prolongs battery life in portable devices.

Additional Details

The S29AL008D50BFIE13E utilizes a sophisticated memory management scheme to ensure reliable data storage. It features built-in error correction and detection mechanisms to protect against data corruption. The device is available in different temperature grades to suit various operating environments. The parallel interface allows for easy integration with a wide range of microcontrollers and microprocessors. For detailed specifications, refer to the device datasheet.

You May Also Be Interested in

Microchip Technology
IC FLASH 2MBIT PARALLEL 34WFBGA / FLASH Memory IC 2Mb (256K x 8) Parallel 55 ns 34-WFBGA (6x4)
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 70 ns 48-TFBGA
Lowest to $2.3359
Simtek Corporation
NON-VOLATILE SRAM, 8KX8, 35NS CQ / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 35 ns 28-LCC (13.97x8.89)
Need more? Email Us
STMicroelectronics
IC EEPROM 1MBIT I2C 1MHZ 8SO / EEPROM Memory IC 1Mb (128K x 8) I²C 1 MHz 450 ns 8-SOIC
Lowest to $2.6195
Texas Instruments
IC SRAM 16MBIT PARALLEL 76CFP / SRAM Memory IC 16Mb (512K x 32) Parallel 20 ns 76-CFP (45.72x51.31)
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 32TSOP / FLASH Memory IC 4Mb (512K x 8) Parallel 55 ns 32-TSOP
Need more? Email Us
STMicroelectronics
IC EEPROM 256KBIT I2C 1MHZ 8MLP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 450 ns 8-MLP (2x3)
Lowest to $0.9504
Spansion
IC FLASH 512MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 55 ns 48-TFBGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess