The AD22340Z is a state-of-the-art accelerometer designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This precision sensor is engineered to deliver high-resolution vibration and motion sensing, making it an ideal choice for a broad range of applications, including industrial monitoring, automotive systems, and aerospace instrumentation.
Key Features:
- High Performance: The AD22340Z offers exceptional accuracy and stability, capable of detecting even the most subtle movements or vibrations.
- Wide Dynamic Range: With its broad dynamic range, this accelerometer can measure both low-frequency motion and high-frequency vibrations with the same level of precision.
- Low Power Consumption: Designed with efficiency in mind, the AD22340Z maintains low power consumption, making it suitable for battery-powered applications.
- Robust Design: Built to withstand harsh environments, the AD22340Z operates reliably under extreme temperatures and conditions.
- Easy Integration: The compact form factor and flexible interface options allow for seamless integration into existing systems without the need for extensive redesigns.
Technical Specifications:
| Parameter |
Value |
| Sensitivity |
Adjustable |
| Measurement Range |
±2g/±5g/±10g (selectable) |
| Bandwidth |
Up to 22 kHz |
| Supply Voltage |
3.3 V to 5 V |
| Operating Temperature |
-40°C to +125°C |
| Interface |
Analog Output |
The AD22340Z is a testament to Analog Devices Inc.'s commitment to providing cutting-edge technology for precision sensing applications. Whether it's for industrial automation, vehicle dynamics, or structural health monitoring, the AD22340Z delivers reliable and accurate data, ensuring optimal performance and safety.
For more information or to request a sample, visit the Analog Devices Inc. website or contact your local sales representative.