EN
  • EN
  • DE

S29AL004D90BFI022

Part No S29AL004D90BFI022
Manufacturer Spansion
Catalog Flash
Description 4 Megabit (512 Kx 8-Bit/256 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 185875-S29AL004D90BFI022
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S29AL004D90BFI022 CAD Model

Description

The S29AL004D90BFI022 is a 4 Mbit (512 K x 8-bit) CMOS 3.0 Volt-only, simultaneous Read/Write Flash memory device manufactured by Spansion. This device features a parallel interface and is designed for a wide range of embedded applications requiring non-volatile memory for code storage and data logging.

Applications

  • Embedded systems
  • Industrial control equipment
  • Automotive electronics
  • Networking devices
  • Consumer electronics (e.g., digital cameras, MP3 players)

Features

  • High-performance simultaneous Read/Write operations: Allows concurrent read operations while programming or erasing other sections of the memory.
  • 3.0 Volt-only operation: Simplifies system power requirements and reduces overall system cost.
  • Sector Erase Architecture: Enables flexible memory management with uniform 64 KB sectors.
  • Page Mode Operation: Supports fast page programming for improved write performance.
  • Automated Write/Erase Algorithms: Simplifies software control and ensures reliable programming and erasing.
  • Data Polling and Toggle Bit support: Provides status information during programming and erase cycles.
  • Low Power Consumption: Ideal for battery-powered applications.
  • Available in various package options: Offers flexibility for different board layouts and space constraints.
  • CMOS process technology: Ensures low power consumption and high reliability.

Benefits

  • Increased System Performance: Simultaneous Read/Write capability enhances overall system throughput.
  • Reduced System Cost: 3.0V-only operation eliminates the need for multiple voltage supplies.
  • Flexible Memory Management: Sector Erase Architecture allows efficient memory allocation.
  • Faster Programming: Page Mode Operation reduces programming time.
  • Simplified Software Development: Automated algorithms ease software implementation.
  • Reliable Data Storage: Ensures data integrity and long-term data retention.
  • Extended Battery Life: Low power consumption prolongs battery life in portable devices.

Additional Details

The S29AL004D90BFI022 utilizes a sophisticated memory management scheme to ensure reliable data storage. It features built-in error correction and detection mechanisms to protect against data corruption. The device is available in different temperature grades to suit various operating environments. The parallel interface allows for easy integration with a wide range of microcontrollers and microprocessors. For detailed specifications, refer to the device datasheet.

You May Also Be Interested in

Micron Technology Inc.
NOR Flash Parallel 1.8V 64Mbit 4M x 16bit 60ns 56-Pin VFBGA Tray
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
Lowest to $0.7184
GigaDevice Semiconductor
IC FLASH 8MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.9563
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Micron Technology Inc.
NAND Flash 3.3V 2Gbit 48-Pin TSOP Tray
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R
Lowest to $2.0374
Micron Technology Inc.
NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 8ns Automotive 8-Pin UFDFPN EP T/R
Lowest to $2.8677
GigaDevice Semiconductor
IC FLSH 256MBIT SPI/QUAD 24TFBGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 104 MHz 24-TFBGA (6x8)
Need more? Email Us
GigaDevice Semiconductor
256MBIT NOR FLASH /3.3V /WSON8 8 / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 7 ns 8-WSON (6x8)
Lowest to $3.0104

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess