EN
  • EN
  • DE

SSTUA32S865ET,557

Part No SSTUA32S865ET,557
Manufacturer NXP / Nexperia
Catalog Logic - Specialty Logic
Description IC BUFFER 1.8V 28BIT SOT802-1 / 1:2 Registered Buffer with Parity IC 160-TFBGA (13x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Supply Voltage 1.7V ~ 2V
Number of Bits 28
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 160-TFBGA
Supplier Device Package 160-TFBGA (13x9)
Base Product Number SSTUA3
Other Names SSTUA32S865ET,935279444557,SSTUA32S865ET
Standard Package 595
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256324-SSTUA32S865ET,557
Ultra Librarian 3D Model Ultra Librarian SSTUA32S865ET,557 CAD Model

Description

The SSTUA32S865ET,557 is a high-performance, automotive-grade product from NXP Semiconductors, designed to meet the rigorous demands of the automotive industry. This product is part of NXP's commitment to providing advanced solutions for automotive applications, ensuring reliability, durability, and the highest level of performance.

Key Features

  • High Integration: The SSTUA32S865ET,557 integrates multiple features into a single chip, reducing the need for additional components and simplifying the design process for automotive system engineers.
  • Robust Performance: Engineered to withstand harsh automotive environments, this product operates reliably under extreme temperatures and conditions, ensuring consistent performance throughout its lifespan.
  • Automotive Certification: It is fully certified for automotive applications, complying with industry standards such as AEC-Q100, which guarantees its suitability for use in vehicles.
  • Power Efficiency: With its focus on power efficiency, the SSTUA32S865ET,557 helps in reducing the overall energy consumption of automotive systems, contributing to more environmentally friendly vehicle operations.

Applications

The versatility of the SSTUA32S865ET,557 allows it to be used across various automotive systems, including:

  • Advanced Driver Assistance Systems (ADAS)
  • Infotainment and Telematics
  • Powertrain and Engine Management
  • Vehicle Networking

Technical Specifications

As a state-of-the-art semiconductor product, the SSTUA32S865ET,557 boasts impressive technical specifications that enable it to deliver superior performance in automotive applications:

  • Supply Voltage Range: Suitable for automotive power systems
  • Operating Temperature Range: Designed to withstand extreme automotive temperatures
  • Package: Offered in a robust package suitable for automotive environments

Conclusion

The NXP SSTUA32S865ET,557 is a testament to NXP's expertise in the automotive sector, offering a blend of performance, efficiency, and reliability. Its comprehensive feature set and adherence to automotive standards make it an ideal choice for manufacturers looking to enhance the capability and durability of their automotive systems.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
Texas Instruments
IC BINARY FULL ADDER 4BIT 16PDIP
Lowest to $1.6792
ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BINARY FULL ADDER 4BIT 16-DIP
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
Nexperia USA Inc.
74AUP1Z125 - LOW-POWER X-TAL DRI
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16SOIC
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 16QFN
Need more? Email Us
Texas Instruments
IC BCD RATE MUX 4BIT 16TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess