EN
  • EN
  • DE

453154-B21-C

Part No 453154-B21-C
Manufacturer ATGBICS
Catalog Fiber Optics - Transceiver Modules
Description Transceiver Module Networking, General Purpose 10/100/1000Mbps 3.3V RJ45 Pluggable, SFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ATGBICS
Series HPE® Compatible
Packaging Retail Package
Data Rate 10/100/1000Mbps
Applications Networking, General Purpose
Voltage - Supply 3.3V
Connector Type RJ45
Mounting Type Pluggable, SFP
RoHS Status ROHS3 Compliant
MSL Level Vendor Undefined
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8517.70.6000
Win Source Part Number 1481401-453154-B21-C
Ultra Librarian 3D Model Ultra Librarian 453154-B21-C CAD Model

You May Also Be Interested in

ATGBICS
Compatible 1x9 100Mb
Need more? Email Us
ATGBICS
Compatible SFP+ 4.25G
Need more? Email Us
ATGBICS
FIBER TXRX QSFP 40GBPS 850NM / Transceiver Module Ethernet 40Gbps 850nm 3.3V MPO Pluggable, QSFP
Need more? Email Us
Broadcom Limited
TXRX SFP+ 850NM 10GBE SR / Transceiver Module Ethernet 10.312Gbd 850nm 3.3V LC Duplex Pluggable, SFP+
Lowest to $53.6197
Broadcom Limited
TXRX ATM/SONET/OC-3 SC 1X9 / Transceiver Module Ethernet 155Mbps 1310nm 4.75V ~ 5.25V SC Through Hole
Lowest to $10.8258
Broadcom Limited
TXRX 1X9 ATM MMF 622MBPS METAL / Transceiver Module General Purpose 622Mbps 1300nm 4.75V ~ 5.25V SC Through Hole
Need more? Email Us
Broadcom Limited
TXRX ATM/SONET/OC-3 SC 1X9 / Transceiver Module Ethernet 155Mbps 1310nm 4.75V ~ 5.25V SC Through Hole
Lowest to $5.2633
Broadcom Limited
TXRX OPT OC3 MTRJ SFF 2X5DIP / Transceiver Module General Purpose 1300nm 3.3V MTRJ Through Hole
Need more? Email Us
ATGBICS
Compatible SFP+ 4.25G
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess