EN
  • EN
  • DE

S29AL004D70BAI02

Part No S29AL004D70BAI02
Manufacturer Spansion
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1032+
Reference case BGA
Manufacturer Spansion
Manufacturer Homepage www.spansion.com
Win Source Part Number 711984-S29AL004D70BAI02
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S29AL004D70BAI02 CAD Model

Description

The S29AL004D70BAI02 is a 4 Mbit (512 K x 8) CMOS 3.0 Volt Flash memory device manufactured by Spansion (now part of Cypress Semiconductor). It's designed for high-performance, low-power applications requiring fast read access and reliable data storage. It features a 70 ns access time and supports sector protection for secure data management. The device is commonly used in embedded systems, consumer electronics, and networking equipment.

Applications:

  • Embedded Systems: Stores boot code, firmware, and configuration data in embedded microcontrollers and microprocessors.
  • Consumer Electronics: Used in digital cameras, MP3 players, and other portable devices to store user data and application code.
  • Networking Equipment: Stores firmware and configuration settings in routers, switches, and other network devices.
  • Industrial Control Systems: Retains critical data and program code in PLCs and other industrial controllers.
  • Automotive Electronics: Stores calibration data and software in automotive ECUs and infotainment systems.

Features:

  • 4 Mbit (512 K x 8) Memory: Provides ample storage capacity for code and data.
  • CMOS 3.0 Volt Operation: Operates at a low voltage, reducing power consumption.
  • 70 ns Access Time: Offers fast read access for high-performance applications.
  • Sector Protection: Protects individual sectors from accidental or unauthorized programming.
  • Top Boot Sector: Configured with a top boot sector for easy system initialization.
  • Automated Write Algorithms: Simplifies programming and reduces development time.

Benefits:

  • High Performance: Fast read access ensures quick execution of code and data retrieval.
  • Low Power Consumption: CMOS technology and 3.0 Volt operation extend battery life in portable devices.
  • Data Security: Sector protection prevents accidental or malicious data corruption.
  • Simplified Programming: Automated write algorithms streamline the programming process.
  • Reliable Data Storage: Provides non-volatile storage, retaining data even when power is removed.

The S29AL004D70BAI02 Flash memory device is a reliable and efficient solution for storing code and data in a wide range of applications. Its fast access time, low power consumption, and sector protection features make it an excellent choice for embedded systems, consumer electronics, and networking equipment. The combination of these features provide reliable non-volatile storage for embedded and general use applications. Its suitability for low power and high performance environments gives it wide range of applicability.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Infineon Technologies
Lowest to $9.7932
Micron Technology Inc.
Lowest to $16.8087
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
ON Semiconductor
Lowest to $7.9822
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Analog Devices Inc.
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4532 $58.8768
58+ $2.0132 $116.7656
89+ $1.9496 $173.5144
123+ $1.8873 $232.1379
159+ $1.8237 $289.9683
212+ $1.6355 $346.7260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,720 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess