EN
  • EN
  • DE

S25FL064P0XBHI023A

Part No S25FL064P0XBHI023A
Manufacturer Spansion
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Spansion
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836276-S25FL064P0XBHI023A
Ultra Librarian 3D Model Ultra Librarian S25FL064P0XBHI023A CAD Model

Description

The S25FL064P0XBHI023A is a 64-Mbit (8 Mbyte) Flash memory device from Spansion (now Cypress Semiconductor, and subsequently Infineon). It belongs to the FL-S series, renowned for its high reliability and performance in embedded systems. This memory device is tailored for applications requiring secure and dependable non-volatile storage of code and data, featuring rapid read access, efficient program and erase functions, and minimal power consumption.

Applications

  • Embedded systems: Suitable for storing boot code, application code, and critical data.
  • Industrial automation: Used in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and data loggers.
  • Consumer electronics: Found in set-top boxes, digital TVs, gaming consoles, and wearable devices.
  • Networking equipment: Stores firmware in routers, switches, and network interface cards (NICs).
  • Automotive applications: Including engine control units (ECUs), infotainment systems, and telematics units.

Features

  • Memory Size: 64 Mbit (8 Mbyte)
  • Interface: SPI (Serial Peripheral Interface)
  • Clock Speed: Up to 108 MHz
  • Page Size: 256 bytes
  • Erase Options: Sector Erase (4KB), Block Erase (64KB), Chip Erase
  • Program Operation: Page Program
  • Supply Voltage: 2.7V to 3.6V
  • Operating Temperature: -40°C to +85°C (Industrial Temperature Range)
  • Security Features: Block Protection, One-Time Programmable (OTP) area, Unique ID
  • Advanced Sector Protection: Individual sector/block locking
  • Low Power Consumption: Deep Power-Down mode for reduced energy usage

Benefits

  • High Performance: Fast read, program, and erase times enable quick system boot-up and efficient data storage.
  • Reliable Data Storage: Non-volatile memory retains data even when power is off, ensuring data integrity.
  • Flexible Erase Options: Sector and block erase capabilities allow for efficient memory management and selective data updates.
  • Security Features: Block protection, OTP area, and Unique ID safeguard critical code and data from unauthorized access or modification.
  • Low Power Consumption: Deep Power-Down mode extends battery life in portable devices.
  • Wide Operating Temperature Range: Suitable for use in harsh environments with extreme temperature variations.
  • Compact Footprint: SPI interface reduces pin count and simplifies board layout.

The S25FL064P0XBHI023A provides a reliable and efficient solution for non-volatile memory storage needs in various embedded applications. Its high performance, security features, and low power consumption make it an excellent choice for demanding uses.

You May Also Be Interested in

Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess