EN
  • EN
  • DE

H5TQ4G43CMR-PBC

Part No H5TQ4G43CMR-PBC
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR3-1600 1Gx4 (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940683-H5TQ4G43CMR-PBC
Series *
Ultra Librarian 3D Model Ultra Librarian H5TQ4G43CMR-PBC CAD Model

Description

The Hynix H5TQ4G43CMR-PBC is a high-performance Double Data Rate 3 (DDR3) SDRAM component designed for various applications needing significant memory bandwidth and low latency. This memory chip is commonly used in systems ranging from desktop computers to embedded devices.

Applications:

  • Desktop PCs
  • Laptop PCs
  • Servers
  • Workstations
  • Embedded Systems
  • Networking Equipment
  • Graphics Cards

Features:

  • DDR3 Technology: Provides higher bandwidth and lower power consumption compared to DDR2.
  • 4Gb Density: Offers ample memory capacity for demanding applications.
  • Operating Frequency: Supports speeds up to 1600 MHz (PC3-12800), ensuring fast data transfer rates.
  • Low Voltage Operation: Operates at 1.5V, reducing power consumption and heat generation.
  • 8-bit Prefetch: Enhances data access efficiency and overall system performance.
  • On-Die Termination (ODT): Improves signal integrity and reduces signal reflections.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.

Benefits:

  • Enhanced System Performance: Facilitates faster data transfer, resulting in quicker application loading and improved overall system responsiveness.
  • Reduced Power Consumption: Lower voltage operation contributes to energy savings and extends battery life in portable devices.
  • Improved Stability: On-Die Termination (ODT) ensures reliable operation, even at high speeds.
  • Increased Multitasking Capabilities: Allows for smoother handling of multiple applications and resource-intensive tasks.
  • Long-Term Reliability: Designed for stable and consistent performance over an extended operational lifespan.

Technical Specifications:

The H5TQ4G43CMR-PBC is a 4Gb DDR3 SDRAM with an organization of 512M x 8. It supports data transfer rates up to 1600MHz, conforming to the PC3-12800 standard. The module operates at a voltage of 1.5V and integrates On-Die Termination (ODT) for improved signal quality. This DDR3 memory component provides a balance of performance, power efficiency, and reliability, suitable for a wide range of computing and embedded applications.

You May Also Be Interested in

ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess