EN
  • EN
  • DE

S25FL032POXMFB003

Part No S25FL032POXMFB003
Manufacturer Spansion
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Spansion
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836274-S25FL032POXMFB003
Ultra Librarian 3D Model Ultra Librarian S25FL032POXMFB003 CAD Model

Description

The S25FL032POXMFB003 is a 32-Mbit (4 Mbyte) Flash memory device manufactured by Spansion (now Cypress Semiconductor, and subsequently Infineon). It's part of the FL-S series, known for its high performance and reliability in embedded systems. This memory is designed for applications requiring non-volatile storage of code and data, offering features like fast read access, program and erase capabilities, and low power consumption.

Applications

  • Embedded systems for storing boot code, application code, and data.
  • Industrial control systems for storing configuration data and program updates.
  • Consumer electronics such as set-top boxes, digital TVs, and gaming consoles.
  • Networking equipment for storing firmware and configuration files.
  • Automotive applications, including instrument clusters, infotainment systems, and advanced driver-assistance systems (ADAS).

Features

  • Memory Size: 32 Mbit (4 Mbyte)
  • Interface: SPI (Serial Peripheral Interface)
  • Clock Speed: Up to 108 MHz
  • Page Size: 256 bytes
  • Erase Options: Sector Erase (4KB), Block Erase (64KB), Chip Erase
  • Program Operation: Page Program
  • Supply Voltage: 2.7V to 3.6V
  • Operating Temperature: -40°C to +85°C (Industrial Temperature Range)
  • Security Features: Block Protection, One-Time Programmable (OTP) area
  • Advanced Sector Protection: Individual sector/block locking
  • Low Power Consumption: Deep Power-Down mode for reduced energy usage

Benefits

  • High Performance: Fast read, program, and erase times enable quick system boot-up and efficient data storage.
  • Reliable Data Storage: Non-volatile memory retains data even when power is off, ensuring data integrity.
  • Flexible Erase Options: Sector and block erase capabilities allow for efficient memory management and selective data updates.
  • Security Features: Block protection and OTP area safeguard critical code and data from unauthorized access or modification.
  • Low Power Consumption: Deep Power-Down mode extends battery life in portable devices.
  • Wide Operating Temperature Range: Suitable for use in harsh environments with extreme temperature variations.
  • Compact Footprint: SPI interface reduces pin count and simplifies board layout.

The S25FL032POXMFB003 offers a reliable and efficient solution for non-volatile memory storage in a variety of embedded applications. Its high performance, security features, and low power consumption make it a suitable choice for demanding applications.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess