EN
  • EN
  • DE

S25FL032K0XMFI011

Part No S25FL032K0XMFI011
Manufacturer Spansion
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1206+
Reference case SOP8
Manufacturer Spansion
Manufacturer Homepage www.spansion.com
Win Source Part Number 711982-S25FL032K0XMFI011
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S25FL032K0XMFI011 CAD Model

Description

The S25FL032K0XMFI011 is a 32Mb (4MB) NOR Flash memory device manufactured by Spansion (now Cypress Semiconductor, part of Infineon). It's part of the FL-S series, designed for high-performance, low-power applications.

Applications:

  • Embedded Systems: Used as boot memory for microcontrollers and microprocessors.
  • Industrial Control: Stores configuration data and firmware updates for industrial equipment.
  • Networking: Stores boot code and configuration data for network devices like routers and switches.
  • Automotive: Stores code and data in automotive electronics, such as engine control units (ECUs) and infotainment systems.
  • Consumer Electronics: Used in devices like set-top boxes, printers, and wearables.

Features:

  • Density: 32Mb (4MB)
  • Interface: Serial Peripheral Interface (SPI)
  • Clock Speed: Up to 108 MHz for fast data transfer
  • Supply Voltage: 2.7V to 3.6V
  • Operating Temperature Range: -40°C to +85°C (Industrial Temperature)
  • Page Programming: Supports page programming for faster write times.
  • Sector Erase: Supports sector erase for flexible memory management.
  • Security Features: Includes security features such as block protection to prevent unauthorized access.
  • Advanced Sector Protection: Enhanced security options for critical data storage.

Benefits:

  • High Performance: Fast clock speed enables quick data access and execution.
  • Low Power Consumption: Ideal for battery-powered applications and energy-efficient systems.
  • Small Footprint: SPI interface requires fewer pins, resulting in a smaller and more compact design.
  • Reliable Data Storage: NOR Flash technology provides non-volatile storage, retaining data even when power is off.
  • Easy Integration: Standard SPI interface simplifies integration with microcontrollers and other system components.
  • Robust Security: Protects valuable data and firmware from unauthorized access and modification.

Technical Specifications: This device typically comes in an 8-pin SOIC package. It utilizes a standard SPI interface consisting of Serial Clock (SCK), Master In Slave Out (MISO), Master Out Slave In (MOSI), and Chip Select (/CS) signals. The S25FL032K0XMFI011 is RoHS compliant.

You May Also Be Interested in

Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
Lowest to $1.4553
Analog Devices Inc.
Need more? Email Us
ON Semiconductor
Lowest to $7.9822
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Lattice Semiconductor Corporation
Need more? Email Us
Analog Devices Inc.
Lowest to $18.2138
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0642 $52.0914
40+ $2.5143 $100.5720
62+ $2.4357 $151.0134
85+ $2.3571 $200.3535
110+ $2.2786 $250.6460
147+ $2.0428 $300.2916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 504 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess