EN
  • EN
  • DE

S25FL004A0LMI001

Part No S25FL004A0LMI001
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 185792-S25FL004A0LMI001
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S25FL004A0LMI001 CAD Model

Description

The S25FL004A0LMI001 is a 4 Mbit (512 Kbyte) serial Flash memory device manufactured by Spansion (now Cypress Semiconductor, then Infineon). It utilizes a Serial Peripheral Interface (SPI) for communication, offering a compact and efficient solution for non-volatile storage in embedded systems. The LMI001 suffix likely denotes specific packaging and temperature grade options.

Applications:

  • Embedded Systems: Storage of boot code, application code, and configuration data in microcontrollers and embedded processors.
  • Networking Devices: Used for storing firmware, configuration settings, and operating parameters in routers, switches, and modems.
  • Consumer Electronics: Employs in set-top boxes, digital TVs, and other consumer devices for storing firmware, user preferences, and system settings.
  • Industrial Automation: Provides non-volatile storage for program code and data in industrial control systems and monitoring equipment.
  • Automotive Systems: Stores boot code, calibration data, and configuration information in automotive electronic control units (ECUs).

Features:

  • 4 Mbit (512 Kbyte) Capacity: Offers 4 Mbit of storage capacity for code and data.
  • Serial Peripheral Interface (SPI): Uses a standard SPI interface for simple and efficient communication with host controllers.
  • Single Voltage Supply: Operates from a single power supply, simplifying system design and reducing component count.
  • High Performance: Delivers fast read and write speeds for quick access to stored data.
  • Low Power Consumption: Designed for low power operation, suitable for battery-powered and energy-efficient applications.
  • Sector Protection: Provides sector protection mechanisms to prevent accidental or unauthorized modification of critical data.

Benefits:

  • Reliable Non-Volatile Storage: Offers dependable non-volatile storage for code and data.
  • Easy Integration: SPI interface facilitates easy integration with a wide range of microcontrollers and processors.
  • Improved System Performance: Fast read and write speeds contribute to enhanced system performance.
  • Energy Efficiency: Low power consumption extends battery life and reduces overall power requirements.
  • Data Security: Sector protection features ensure the integrity and security of stored data.

Additional Details:

The S25FL004A0LMI001 typically supports standard SPI modes. Key specifications include operating voltage ranges (e.g., 2.7V to 3.6V), operating temperature ranges (e.g., -40°C to +85°C), and package types (e.g., SOIC, TSSOP). The device is designed for long-term data retention and high endurance, capable of withstanding numerous program/erase cycles. It is commonly used in applications where reliable non-volatile storage, ease of integration, and low power consumption are essential.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 96FBGA / SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933 MHz 20 ns 96-FBGA (8x14)
Lowest to $30.8873
Microchip Technology
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH Memory IC 8Mb (512K x 16) Parallel 55 ns 48-TSOP
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 34WFBGA / FLASH Memory IC 2Mb (256K x 8) Parallel 55 ns 34-WFBGA (6x4)
Need more? Email Us
Spansion
IC FLASH 32MBIT PARALLEL 80PQFP / FLASH - NOR Memory IC 32Mb (1M x 32) Parallel 56 MHz 54 ns 80-PQFP (14x20)
Need more? Email Us
STMicroelectronics
IC EEPROM 256KBIT I2C 1MHZ 8MLP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 450 ns 8-MLP (2x3)
Lowest to $0.9504
STMicroelectronics
IC EEPROM 1MBIT I2C 1MHZ 8SO / EEPROM Memory IC 1Mb (128K x 8) I²C 1 MHz 450 ns 8-SOIC
Lowest to $2.6195
Texas Instruments
IC SRAM 16MBIT PARALLEL 76CFP / SRAM Memory IC 16Mb (512K x 32) Parallel 20 ns 76-CFP (45.72x51.31)
Need more? Email Us
Simtek Corporation
PROGRAMMABLE TIMER PDSO48 / NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) Parallel 25 ns 48-SSOP
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 32TSOP / FLASH Memory IC 4Mb (512K x 8) Parallel 55 ns 32-TSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess