EN
  • EN
  • DE

S25FL004A001

Part No S25FL004A001
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 185790-S25FL004A001
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S25FL004A001 CAD Model

Description

The S25FL004A001 is a 4 Mbit (512 Kbyte) Flash memory device manufactured by Spansion (now Cypress Semiconductor, then Infineon). It is a serial peripheral interface (SPI) NOR Flash memory, offering high performance and low power consumption. This memory is ideal for storing code and data in embedded systems.

Applications:

  • Embedded Systems: Used as boot memory and data storage in a wide range of embedded systems, including microcontrollers and microprocessors.
  • Networking Equipment: Stores configuration settings and firmware in routers, switches, and other networking devices.
  • Industrial Control Systems: Used for storing program code and data in industrial automation equipment.
  • Consumer Electronics: Employed in devices such as set-top boxes, digital TVs, and gaming consoles to store firmware and user data.
  • Automotive Systems: Utilized for storing boot code, calibration data, and configuration parameters in automotive electronic control units (ECUs).

Features:

  • 4 Mbit (512 Kbyte) Memory Capacity: Provides ample storage for code and data.
  • Serial Peripheral Interface (SPI): Supports standard SPI modes for easy interface with microcontrollers and other host devices.
  • Single Voltage Supply: Operates from a single power supply voltage, simplifying system design.
  • High Performance: Offers fast read and write speeds for quick access to stored data.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.
  • Sector Protection: Provides sector protection features to prevent accidental overwriting of critical data.

Benefits:

  • Reliable Storage: Offers reliable non-volatile storage for code and data.
  • Easy Integration: SPI interface simplifies integration with microcontrollers and other digital systems.
  • High Performance: Fast read and write speeds improve system performance.
  • Low Power: Low power consumption extends battery life in portable devices.
  • Data Protection: Sector protection features prevent accidental data corruption.

Additional Details:

The S25FL004A001 typically supports SPI modes 0 and 3. Key specifications include operating voltage ranges (e.g., 2.7V to 3.6V), operating temperature ranges (e.g., -40°C to +85°C), and package types (e.g., SOIC, TSSOP). The device is designed to withstand a high number of program/erase cycles and retain data for extended periods. It is suitable for applications that require non-volatile memory with high performance and reliable data storage.

You May Also Be Interested in

Micron Technology Inc.
IC FLASH 32GBIT MMC 153VFBGA / FLASH - NAND Memory IC 32Gb (4G x 8) MMC 153-VFBGA (11.5x13)
Lowest to $28.2986
Microchip Technology
IC FLASH 4MBIT PARALLEL 32TSOP / FLASH Memory IC 4Mb (512K x 8) Parallel 55 ns 32-TSOP
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 70 ns 48-TFBGA
Lowest to $2.3359
Microchip Technology
IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $3.2372
Simtek Corporation
PROGRAMMABLE TIMER PDSO48 / NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) Parallel 25 ns 48-SSOP
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH Memory IC 8Mb (512K x 16) Parallel 55 ns 48-TSOP
Need more? Email Us
Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 96FBGA / SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933 MHz 20 ns 96-FBGA (8x14)
Lowest to $30.8873
STMicroelectronics
IC EEPROM 256KBIT I2C 1MHZ 8MLP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 450 ns 8-MLP (2x3)
Lowest to $0.9504
Texas Instruments
IC SRAM 16MBIT PARALLEL 76CFP / SRAM Memory IC 16Mb (512K x 32) Parallel 20 ns 76-CFP (45.72x51.31)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess