EN
  • EN
  • DE

AM29F004BT-90JI

Part No AM29F004BT-90JI
Manufacturer Spansion
Catalog Hard To Find
Description 4 Megabit (512 K x 8-Bit) CMOS 5.0 Volt-only Boot Sector Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Win Source Part Number 1143682-AM29F004BT-90JI
Manufacturer Homepage www.spansion.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AM29F004BT-90JI CAD Model

Description

The AM29F004BT-90JI is a 4 Mbit (512 K x 8-bit) CMOS 5.0 Volt-only, Sector Erase Flash memory device manufactured by Spansion. This memory chip features a high-performance sector-erase architecture specifically designed for applications requiring fast and reliable data storage. The 'BT' indicates a bottom boot sector configuration.

Applications:

  • Embedded Systems: Storing firmware and boot code.
  • Networking Devices: Used in routers, switches, and modems for storing configuration data and operating system images.
  • Industrial Control Systems: Storing program code and data in industrial automation equipment.
  • Medical Devices: Storing calibration data and operating parameters in medical instruments.
  • Automotive Electronics: Used for storing software and configuration settings in automotive control units.

Features:

  • 4 Mbit (512 K x 8) Organization: Provides a storage capacity of 4 megabits.
  • 5.0 Volt-Only Read, Erase, and Program Operation: Simplifies system power requirements.
  • Sector Erase Architecture: Offers flexible erase capabilities.
  • Bottom Boot Sector Configuration: The boot sector is located at the bottom of the memory map.
  • High Performance: Access times of 90 ns.
  • Automatic Erase and Program Timing: Simplifies system control.
  • Erase Suspend/Resume: Allows interruption of erase operations for read operations.
  • Data Polling and Toggle Bit Support: Simplifies end-of-program detection.
  • Low Power Consumption: Minimizes power usage in battery-powered applications.
  • CMOS Process Technology: Provides high performance and low power consumption.

Benefits:

  • Fast Access Times: Enables quick data retrieval and execution of code.
  • Reliable Data Storage: Ensures data integrity and long-term storage.
  • Easy Integration: Simplified interface and control signals make it easy to integrate into systems.
  • Flexible Erase Options: Sector erase architecture provides flexibility in managing memory.
  • Low Power Consumption: Extends battery life in portable devices.

Technical Details:

The AM29F004BT-90JI operates with a supply voltage of 5.0V. It features a typical access time of 90 ns. The device supports sector erase, allowing individual sectors to be erased without affecting other sectors. The bottom boot sector configuration places the boot sector at the bottom of the memory map, which is suitable for systems where the boot code needs to be executed immediately after power-up. The device is available in a 32-pin JEDEC standard package.

This flash memory is ideal for a wide range of embedded applications, providing a reliable and efficient storage solution for firmware, configuration data, and other critical information. Its high performance, low power consumption, and flexible erase options make it a popular choice for many system designers.

You May Also Be Interested in

Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
STMicroelectronics
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Vishay
Need more? Email Us
Analog Devices Inc.
Lowest to $18.2138
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
RF Micro Devices
Lowest to $2.8390
Lattice Semiconductor Corporation
Need more? Email Us
ON Semiconductor
Lowest to $7.9822

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,610 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess