EN
  • EN
  • DE

VPL-CH378LAMP

Part No VPL-CH378LAMP
Manufacturer Sony
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1183745-VPL-CH378LAMP
Categories Custom Parts
Manufacturer Sony
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VPL-CH378LAMP CAD Model

Description

The Sony VPL-CH378LAMP is a replacement projector lamp specifically designed for the Sony VPL-CH378 projector. It ensures optimal performance and brightness, restoring the projector to its original working condition.

Applications:

  • Replacement lamp for Sony VPL-CH378 projectors in business and educational settings.
  • Ideal for replacing a failed or dim lamp to restore projector brightness and image quality.
  • Suitable for use in conference rooms, classrooms, and other presentation environments.

Features:

  • High Brightness: Provides the same brightness as the original lamp, ensuring clear and vibrant images.
  • Long Lifespan: Designed for extended use, offering a long operational lifespan.
  • Easy Installation: Simple to install, allowing for quick replacement without specialized tools.
  • Genuine Replacement: Manufactured to meet the original specifications of the Sony VPL-CH378 projector.

Benefits:

  • Restored Image Quality: Replacing the old lamp with a new VPL-CH378LAMP will dramatically improve image brightness and clarity.
  • Extended Projector Life: Using a genuine replacement lamp ensures optimal performance and prevents potential damage to the projector.
  • Cost-Effective Solution: Replacing the lamp is more economical than replacing the entire projector.
  • Reduced Downtime: Easy installation means minimal downtime, keeping presentations and lessons running smoothly.

Additional Details:

The VPL-CH378LAMP is a UHP (Ultra High-Pressure) lamp. It's essential to handle the lamp with care during installation. Always disconnect the projector from the power source before replacing the lamp and allow the projector to cool down completely. Refer to the projector's user manual for detailed installation instructions. Ensure that the replacement lamp is securely installed to prevent any performance issues.

The lamp's lifespan can vary depending on usage patterns and projector settings. Operating the projector in Eco mode can extend the lamp's lifespan. Regular cleaning of the projector's air filters also contributes to optimal performance and longevity.

You May Also Be Interested in

TE Connectivity
Signal Relay 12V 3A 2CO Tht Rohsconf
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
NEC
Need more? Email Us
Inphi Corporation
Quad 10G Cdr With Dual Edc
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Fairchild/ON Semiconductor
IC Opamp LM747N/UA747DMQB Fairchild N
Need more? Email Us
Siemens
Powmod Wmn 125A 5G 3PH in 1PH Out
Need more? Email Us
Freescale Semiconductor - NXP
French Electronic Distributor since 1988
Need more? Email Us
Union Semiconductor
±15kV ESD-Protected, Slew-Rate-Limited, High Speed and Failsafe RS485 Transceiver
Lowest to $0.4685

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess