EN
  • EN
  • DE

DS28E15G+U

Part No DS28E15G+U
Manufacturer Maxim Integrated
Catalog Memory
Description Protect Your Development Investment with Crypto-Strong Authentication and Advanced Physical Security
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SMD/SMT
Interface Serial
Max Operating Temperature 85 °C
Memory Size 64 B
Memory Type EEPROM
Min Operating Temperature -40 °C
Number of Pins 2
Packaging Cut Tape (CT)
RoHS Compliant
Win Source Part Number 1218640-DS28E15G+U
Categories Memory
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS28E15G+U CAD Model

Description

Maxim Integrated DS28E15G+U Secure Authenticator

The DS28E15G+U from Maxim Integrated is a robust secure authenticator that provides a superior layer of protection for the safeguarding of sensitive data and the prevention of counterfeit products. This sophisticated device is designed to integrate seamlessly with a host system, offering a secure method for verifying the authenticity and integrity of both products and peripherals.

At the core of the DS28E15G+U is Maxim's advanced SHA-256 cryptographic engine, which is used to generate high-security, 256-bit authentication signatures. This cryptographic algorithm is widely recognized for its strong security features, making it an ideal solution for applications that require stringent protection against unauthorized access and tampering.

The device boasts a 512-bit user-programmable EEPROM, which can be utilized to store secure data such as keys, certificates, and other sensitive information. The EEPROM is write-protected to ensure that once the data is programmed, it cannot be altered or erased by unauthorized users. This feature is crucial for maintaining the integrity of the data and preventing malicious attacks.

One of the key features of the DS28E15G+U is its unique 64-bit ROM identification number, which is factory-lasered into each device. This number serves as an unalterable and secure identifier that can be used to verify the authenticity of the product in which the device is embedded.

The DS28E15G+U operates over a wide voltage range of 3.3V to 5.5V and is available in a compact, 6-pin TSOC package. This makes it highly suitable for a variety of applications including medical devices, consumer electronics, industrial equipment, and any other systems where secure authentication is a critical concern.

Maxim Integrated's commitment to security is evident in the design of the DS28E15G+U, which includes protection against physical attacks such as glitching and fault injection. This ensures that the device remains secure even in the most hostile environments. Whether you're looking to protect intellectual property, ensure supply chain integrity, or secure networked systems, the DS28E15G+U provides a reliable and cost-effective solution for your security needs.

You May Also Be Interested in

Adesto Technologies
IC CBRAM 64KBIT SPI 5MHZ 8TSSOP / CBRAM Memory IC 64Kbit SPI 5 MHz 8-TSSOP
Lowest to $1.0815
Adesto Technologies
IC FLASH 16MBIT SPI 100MHZ 8UDFN / FLASH Memory IC 16Mbit SPI 100 MHz 8-UDFN (5x6)
Lowest to $2.9105
Adesto Technologies
IC CBRAM 256KBIT SPI 8TSSOP / CBRAM Memory IC 256Kbit SPI 10 MHz 8-TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8DFN / EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-DFN (2x3)
Lowest to $1.2527
STMicroelectronics
IC EEPROM 16KBIT SPI 20MHZ 8SOIC
Lowest to $0.3379
Maxim Integrated
IC EPROM 16KBIT 1-WIRE TO92-3 / EPROM - OTP Memory IC 16Kbit 1-Wire® 15 µs TO-92-3
Lowest to $3.5951
ISSI, Integrated Silicon Solution Inc
2Mb, Low Power/Power Saver,Async
Lowest to $4.3657
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ SOT23-5
Lowest to $0.0683
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $32.6415

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess