EN
  • EN
  • DE

MAX20331EWL+

Part No MAX20331EWL+
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC OVERVOLTAGE PROT CTRL 9WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Package Strip
Product Status Active
Programmable Not Verified
Type Overvoltage Protection Controller
Mounting Type Surface Mount
Package / Case 9-WFBGA, WLBGA
Supplier Device Package 9-WLP (1.23x1.23)
Base Product Number MAX20331
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 925248-MAX20331EWL+
Ultra Librarian 3D Model Ultra Librarian MAX20331EWL+ CAD Model

Description

The Maxim Integrated MAX20331EWL+ is a high-performance, automotive-grade power management integrated circuit (PMIC) designed to cater to the demanding needs of advanced electronic systems in modern vehicles. This compact and efficient device is engineered to provide reliable power supply solutions with its multiple output channels and a wide range of features that ensure optimal performance in automotive environments.

Key Features

  • Multiple Output Channels: The MAX20331EWL+ is equipped with various output channels, each capable of delivering stable and precise voltages to power different components within the automotive system.
  • High Efficiency: With an emphasis on power conservation, this PMIC boasts high-efficiency operation, reducing power losses and ensuring better energy management within the vehicle's electronic systems.
  • Wide Input Voltage Range: The device supports a broad input voltage range, accommodating the fluctuating electrical environment of automotive applications and ensuring consistent performance.
  • Robust Thermal Management: Designed with thermal protection features, the MAX20331EWL+ safeguards against overheating, contributing to the longevity and reliability of the system.
  • Automotive-Grade Quality: As an automotive-grade product, it meets strict industry standards for performance and reliability, including the ability to operate in extreme temperature conditions and resist environmental stressors.

Applications

The MAX20331EWL+ is ideal for a variety of automotive applications, including:

  • Infotainment Systems
  • Advanced Driver-Assistance Systems (ADAS)
  • Body Control Modules
  • Navigation and Telematics

Package and Availability

The PMIC is available in a compact WLP (Wafer-Level Package) that allows for space-saving integration into automotive systems. Its small footprint and high integration level make it an excellent choice for applications where space is at a premium.

For designers and engineers looking to enhance the power management capabilities of their automotive systems, the Maxim Integrated MAX20331EWL+ offers a robust, efficient, and reliable solution that meets the rigorous demands of the automotive industry.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8325 $58.9950
15+ $8.0677 $121.0155
23+ $7.8159 $179.7657
31+ $7.5641 $234.4871
40+ $7.3123 $292.4920
53+ $6.5558 $347.4574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess