EN
  • EN
  • DE

ILX134K

Part No ILX134K
Manufacturer Sony
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1064948-ILX134K
Categories OEM Parts(F-I)
Manufacturer Sony
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ILX134K CAD Model

Description

The ILX134K is a linear CCD (Charge-Coupled Device) image sensor manufactured by Sony. It's designed for high-resolution scanning and imaging applications. The sensor features a long, narrow photosensitive area composed of numerous pixels arranged in a single line. This architecture allows for capturing detailed images by moving the sensor or the object being scanned across the field of view.

Applications

  • Barcode scanners: Used in retail and logistics for reading barcode information.
  • Document scanners: Found in office equipment for digitizing paper documents.
  • Facsimile machines: Employed for transmitting images over telephone lines.
  • Optical character recognition (OCR) systems: Utilized to convert scanned images of text into machine-readable data.
  • Industrial inspection systems: Integrated for quality control and defect detection on production lines.

Features

  • High resolution: Provides a large number of pixels for detailed image capture.
  • Linear architecture: Simplifies scanning by capturing data line by line.
  • High sensitivity: Enables image capture in low-light conditions.
  • Low noise: Minimizes unwanted signal interference for clearer images.
  • Wide dynamic range: Captures details in both bright and dark areas of an image.
  • Compact size: Facilitates integration into small devices.

Benefits

  • Accurate data capture: High resolution and low noise ensure precise reading of barcodes and text.
  • Improved scanning speed: Linear architecture allows for fast line-by-line image acquisition.
  • Enhanced image quality: High sensitivity and wide dynamic range provide clear and detailed images in various lighting conditions.
  • Easy integration: Compact size simplifies incorporation into various scanning devices.
  • Reliable performance: Robust design ensures consistent and dependable operation.

Additional Details

The ILX134K typically requires specific clock and voltage signals for proper operation. The pixel size and number of pixels vary based on the specific model. The output signal is usually an analog voltage that needs to be processed by an external analog-to-digital converter (ADC). Detailed timing diagrams and application notes are typically available from Sony to guide system designers. The sensor is often supplied in a ceramic or plastic package with a protective window. Careful consideration of thermal management and optical alignment is crucial for optimal performance. The ILX134K is a well-established CCD image sensor offering a balance of performance, reliability, and cost-effectiveness for a variety of scanning applications.

You May Also Be Interested in

Dell
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Essentra Components
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Renesas Electronics America
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
TT Electronics
Lowest to $6.0469

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess