EN
  • EN
  • DE

RN5RF32AA-TR

Part No RN5RF32AA-TR
Manufacturer Ricoh
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 980206-RN5RF32AA-TR
Categories OEM Parts(O-R)
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RN5RF32AA-TR CAD Model

Description

The RN5RF32AA-TR is a voltage detector (also known as a voltage supervisor or reset IC) manufactured by Ricoh. It's designed to monitor the supply voltage of electronic circuits and generate a reset signal when the voltage falls below a certain threshold. This ensures that the system starts or operates correctly by preventing erroneous behavior due to low voltage conditions.

Applications

  • Microcontroller systems: Used to monitor the supply voltage of microcontrollers and trigger a reset when needed.
  • Memory protection: Employed to protect memory contents during power failures or brownout conditions.
  • Power management: Utilized in power management circuits for ensuring stable operation.
  • Battery-powered devices: Integrated into battery-powered devices for low-battery detection.
  • Real-time clocks (RTC): Found in circuits with RTCs to prevent data corruption during power interruptions.

Features

  • Voltage monitoring: Continuously monitors the supply voltage.
  • Reset output: Generates a reset signal when the voltage falls below the threshold.
  • Fixed detection voltage: Features a fixed detection voltage, in this case typically 3.2V, but it can vary.
  • Low power consumption: Designed for low power operation, minimizing energy consumption.
  • Small package: Available in a small package for space-constrained applications.
  • Open drain or CMOS output: Offers either open drain or CMOS output options.
  • Hysteresis: Incorporates hysteresis to prevent oscillations around the threshold voltage.
  • Timeout period: Provides a fixed or adjustable timeout period for the reset signal.

Benefits

  • System stability: Ensures system stability by preventing operation during low voltage conditions.
  • Data protection: Protects data from corruption during power failures.
  • Reliable operation: Provides reliable operation by resetting the system when necessary.
  • Easy to use: Simple to implement and integrate into electronic circuits.
  • Compact design: Small package allows for compact circuit designs.

Additional Details

The RN5RF32AA-TR operates with a low supply current, typically in the microampere range. The detection voltage is typically fixed, but variants with adjustable thresholds may exist. The 'TR' suffix indicates that the device is provided on tape and reel for automated assembly. The device prevents erratic operation caused by power-on glitches, brown-outs, and momentary power interruptions.

You May Also Be Interested in

Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
KOA Speer
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Essentra Components
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,640 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess