EN
  • EN
  • DE

CXK58256PM-10L

Part No CXK58256PM-10L
Manufacturer Sony
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1018734-CXK58256PM-10L
Categories OEM Parts(C-E)
Manufacturer Sony
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CXK58256PM-10L CAD Model

Description

The CXK58256PM-10L is a static random-access memory (SRAM) chip manufactured by Sony. SRAM is known for its fast access times and ease of use compared to DRAM. The '10L' likely indicates a specific access time, potentially around 10ns, denoting high speed. This chip would be suitable for applications demanding quick memory access.

Applications

  • Cache memory: Improving system performance by providing fast access to frequently used data.
  • Embedded systems: Storing configuration data or runtime variables.
  • Industrial control systems: Managing real-time data and control parameters.
  • Medical devices: Storing critical patient data.
  • Test equipment: Capturing and analyzing data.

Features

  • 256 Kbit (32KB) Memory Capacity: Provides a moderate amount of fast-access storage.
  • Fast Access Time (10ns): Enables quick data retrieval and processing.
  • Low Power Consumption: Suitable for battery-powered or energy-efficient applications.
  • Easy to Interface: Compatible with standard microprocessor and microcontroller buses.
  • Static Operation: No refresh cycles are required, simplifying memory management.

Benefits

  • Improved System Performance: Fast access times reduce latency and increase overall system throughput.
  • Reduced Power Consumption: Extends battery life and lowers overall system power requirements.
  • Simplified System Design: Static operation simplifies memory management and reduces system complexity.
  • Increased Reliability: Static memory is less susceptible to noise and data corruption compared to dynamic memory.
  • Compact Size: Allows for integration into space-constrained applications.

Additional details regarding the CXK58256PM-10L include its specific operating voltage, temperature range, package type (e.g., DIP, SOIC), and power consumption characteristics. These specifications are essential for ensuring proper operation and compatibility within a given system.

You May Also Be Interested in

Rockwell
Need more? Email Us
Sagami
Need more? Email Us
Holystone
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
ON Semiconductor
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess