EN
  • EN
  • DE

CXD2831WR

Part No CXD2831WR
Manufacturer Sony
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case QFN
Manufacturer Sony
Win Source Part Number 718139-CXD2831WR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CXD2831WR CAD Model

Description

The Sony CXD2831WR is a silicon tuner integrated circuit designed for digital terrestrial television broadcasting. This tuner is a key component in devices that receive and decode DVB-T (Digital Video Broadcasting - Terrestrial) signals, enabling users to watch digital television broadcasts over the air.

Applications

  • Digital TV Receivers (Set-Top Boxes)
  • USB TV Tuners
  • Integrated Digital Televisions (IDTVs)
  • Portable TV Devices
  • Automotive TV Tuners

Features

  • DVB-T Compliant
  • Low Power Consumption
  • High Sensitivity
  • Integrated Channel Decoder
  • Automatic Gain Control (AGC)

Benefits

  • Excellent Reception Quality: Ensures clear and stable reception of digital TV signals.
  • Energy Efficiency: Low power consumption contributes to longer battery life in portable devices.
  • Simplified System Design: Integrates tuner and channel decoder functions into a single chip, reducing component count and board space.
  • Robust Performance: Designed for reliable operation in various reception conditions.
  • Cost-Effective Solution: Provides a high-performance DVB-T tuner solution at a competitive price.

The CXD2831WR is engineered to meet the stringent requirements of digital terrestrial television broadcasting. Its high sensitivity enables it to receive weak signals, ensuring that users can enjoy a wide range of channels even in areas with poor signal coverage. The integrated channel decoder simplifies the design of digital TV receivers, as it handles the demodulation and decoding of the DVB-T signal. The automatic gain control (AGC) feature automatically adjusts the signal level to optimize reception quality. Furthermore, the low power consumption of the CXD2831WR makes it an ideal choice for portable TV devices and other battery-powered applications. Sony's reputation for quality and innovation ensures that the CXD2831WR provides a reliable and high-performance DVB-T tuner solution.

You May Also Be Interested in

Vishay
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Micron Technology Inc.
Lowest to $8.2538
STMicroelectronics
Need more? Email Us
Mini-Circuits
Need more? Email Us
Panasonic
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
ON Semiconductor
Lowest to $7.9822

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess