EN
  • EN
  • DE

CXA3281N-T4

Part No CXA3281N-T4
Manufacturer Sony
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1010369-CXA3281N-T4
Categories OEM Parts(C-E)
Manufacturer Sony
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CXA3281N-T4 CAD Model

Description

The CXA3281N-T4, produced by Sony, is a specialized integrated circuit primarily designed for use in camera modules and related imaging applications. It typically handles signal processing related to image capture.

Applications

  • Camera Modules
  • Digital Cameras
  • Mobile Phone Cameras
  • Security Cameras
  • Video Conferencing Systems

Features

  • Image Signal Processing (ISP): Enhances image quality.
  • Auto Focus Control: Enables automatic focusing of the camera lens.
  • Auto Exposure Control: Automatically adjusts the exposure settings.
  • White Balance Correction: Corrects color imbalances in images.
  • Noise Reduction: Reduces noise in captured images.

Benefits

  • Improved Image Quality: Enhances clarity, color accuracy, and sharpness.
  • Automatic Operation: Simplifies camera usage.
  • Optimized Exposure: Ensures properly exposed images in various lighting conditions.
  • Accurate Color Reproduction: Corrects color imbalances for realistic colors.
  • Reduced Image Noise: Improves image quality in low-light environments.

The CXA3281N-T4 plays a crucial role in improving the quality and usability of digital cameras and camera modules. The integrated Image Signal Processing (ISP) functionality enhances various aspects of the captured image, including clarity, color accuracy, and sharpness. This results in images that are more visually appealing and contain more detail.

The auto focus control system automatically adjusts the focus of the camera lens, ensuring that the subject is in sharp focus. The auto exposure control system automatically adjusts the exposure settings to ensure that the image is properly exposed, even in challenging lighting conditions. The white balance correction feature corrects color imbalances in the image, ensuring accurate and realistic color reproduction.

The noise reduction functionality of the CXA3281N-T4 reduces noise in the captured images, particularly in low-light environments. This improves the overall image quality and makes the images more visually pleasing. The integrated circuit is designed for use in camera modules, digital cameras, mobile phone cameras, security cameras, and video conferencing systems.

In summary, the CXA3281N-T4 provides the essential features and functionalities required for optimal camera performance. It enhances image quality, simplifies camera usage, and ensures accurate and reliable image capture, making it a valuable component in a wide range of imaging applications.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.5965
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess