EN
  • EN
  • DE

CXA2598AM

Part No CXA2598AM
Manufacturer Sony
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1053887-CXA2598AM
Categories OEM Parts(C-E)
Manufacturer Sony
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CXA2598AM CAD Model

Description

The CXA2598AM is an integrated circuit manufactured by Sony, primarily designed for CD-ROM and DVD-ROM drive applications. It incorporates the necessary components for radio frequency (RF) signal processing, servo control, and data recovery from optical discs. It's a critical component in ensuring accurate data retrieval from CDs and DVDs.

Applications:

  • CD-ROM Drives
  • DVD-ROM Drives
  • Optical Disc Players
  • Data Storage Devices

Features:

  • RF Signal Processing: Amplifies and processes the RF signal read from the optical disc.
  • Servo Control: Controls the laser positioning and focus to ensure accurate tracking.
  • Data Recovery: Recovers the digital data from the processed RF signal.
  • Integrated Clock Generation: Includes an on-chip clock generator for precise timing.
  • Low Jitter Performance: Minimizes jitter in the recovered data signal for improved accuracy.

Benefits:

  • High Accuracy: Ensures accurate data retrieval from optical discs.
  • Stable Operation: Provides stable and reliable operation in CD-ROM and DVD-ROM drives.
  • Simplified Design: Reduces the number of external components needed, simplifying circuit design.
  • Improved Performance: Enhances the overall performance of optical disc drives.

The CXA2598AM integrates multiple functions, including RF amplification, equalization, clock recovery, and servo control. The servo control circuits accurately position the laser over the data tracks on the disc. The data recovery circuits extract the digital data from the RF signal with minimal errors. It is designed to operate at low voltages to minimize power consumption and is often packaged in a surface-mount package to reduce the size of the drive. The integrated clock generation ensures precise timing and synchronization of the data recovery process. It plays a critical role in ensuring reliable and error-free data retrieval from optical storage media.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Lowest to $0.2041
TDK Corporation
Lowest to $0.0658
TDK Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess