EN
  • EN
  • DE

2SK152-2

Part No 2SK152-2
Manufacturer Sony
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET N-CH Si 500V 50A 3-Pin(3+Tab) TO-3PL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Sony
Win Source Part Number 159022-2SK152-2
Popularity Low
Supply and Demand Status Balance
Family Name 2SK1522
Introduction Date March 19, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SK152-2 CAD Model

Description

Product Overview: 2SK152-2

The 2SK152-2 is a highly efficient N-Channel MOSFET known for its application versatility and superior handling of electrical currents. Its design is optimized to meet diverse requirеmеnts, from basic circuit configurations to complex power structures.

Features and Benefits

  • Flexible Operation: Capable of functioning effectively in a wide array of circuits, making it a versatile choice for designers.
  • High Current Capacity: Designed to handle significant electrical currents, ensuring robust power throughput.
  • Low Power Dissipation: Efficiently minimizes energy loss during operation, crucial for energy-sensitive applications.
  • Durable Construction: Ensures long-lasting performance even under stressful operational conditions.

Applications

  • Energy Storage Systems
  • Robotics and Automation
  • Consumer Electronics
  • Signal Amplification Circuits

Further Details

The 2SK152-2 is widely recognized for its adaptability and high performance in challenging electrical environments. Its robust design and effectiveness in managing electrical loads make it a top choice for engineers developing next-generation electronic solutions.

You May Also Be Interested in

Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Microchip Technology
JFET N-CH 40V TO18
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
ON Semiconductor
JFET N-CH 1MA 3SPA
Lowest to $0.3361
Panasonic
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1379

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess