EN
  • EN
  • DE

A6S-2101

Part No A6S-2101
Manufacturer Omron
Catalog DIP Switches
Description DIP Switch with Slide Pins | SWITCH SLIDE DIP SPST 25MA 24V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Switches
Manufacturer Omron Electronics Inc-EMC Div
Packaging Tube
Status Obsolete
Circuit SPST
Number of Positions 2
Current Rating (Amps) 25mA
Voltage Rating 24VDC
Actuator Type Slide (Standard)
Actuator Level Flush, Recessed
Height Above Board 0.146" (3.70mm)
Mounting Style SMD
Termination Style Gull Wing
Pitch 0.100" (2.54mm), Full
Washable No
Temperature Range - Operating -20°C ~ 70°C
Length 0.237" (6.02mm)
Mechanical Life 1,000 Cycles
Electrical Life 1,000 Cycles
Manufacturer Pack Quantity 1
MSL Level Not Applicable
Win Source Part Number 1134782-A6S-2101
Manufacturer Homepage www.omron.com/index3.html
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian A6S-2101 CAD Model

Description

The Omron A6S-2101 is a DIP (Dual In-Line Package) switch, specifically a 2-position switch. It is designed for easy configuration and programming of electronic circuits. These switches are typically used to set options, select modes, or define addresses on printed circuit boards.

Applications

  • Setting addresses for devices on a bus
  • Configuring communication parameters
  • Selecting operating modes
  • Programming electronic devices
  • Calibration adjustments
  • Hardware configuration settings

Features

  • 2-position switch
  • DIP package for easy PCB mounting
  • Reliable contact performance
  • Sealed construction available
  • Available in through-hole and surface mount versions
  • Easy to actuate

Benefits

  • Allows for easy configuration of electronic circuits
  • Provides a reliable and durable switching solution
  • Simplifies hardware setup and programming
  • Protects contacts from dust and contaminants (sealed versions)
  • Offers flexible mounting options
  • User-friendly operation

Additional Details

The A6S-2101 features gold-plated contacts to ensure reliable and low-resistance switching. The DIP package allows for easy insertion into standard IC sockets or direct soldering to a printed circuit board. The switch is designed to withstand typical soldering processes. Key specifications include contact rating (voltage and current), contact resistance, and insulation resistance. Omron provides detailed datasheets including dimensions, circuit diagrams, and operating characteristics for this DIP switch. The switch is commonly used in applications where occasional adjustments or configurations are required without the need for software changes. Available with different actuator styles.

You May Also Be Interested in

C&K Components
SW ROTARY DIP HEX COMP 0.4VA 20V
Need more? Email Us
C&K Components
SWITCH SLIDE DIP SPST 0.1A 5V
Need more? Email Us
Apem Inc.
SWITCH ROTARY DIP BCD 0.15A 24V
Lowest to $68.2500
C&K Components
SWITCH SLIDE DIP SPST 0.01A 20V
Need more? Email Us
C&K Components
SWITCH SLIDE DIP SPST 0.025A 24V
Need more? Email Us
CTS Electrocomponents
SWITCH ROTARY DIP HEX 0.1A 50V
Need more? Email Us
TE Connectivity
SWITCH SLIDE DIP SPST 0.01A 5V
Need more? Email Us
TE Connectivity
SWITCH ROTARY DIP BCD 0.4VA 20V
Need more? Email Us
Diptronics
DIP Switches / SIP Switches Dip switch Through Hole Type
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess